Milwaukee Electric Tool Corporation Forstner Bit 48-25-4621

Description
SELF FEED TYPE ALLOY STEEL MATERIAL 3-FLAT SHANK TYPE 4-5/8 INCH BORING DIAMETER USED ON 4 PIPE AND RIGID CONDUIT, 4-1/2 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
Datasheet
Description
SELF FEED TYPE ALLOY STEEL MATERIAL 3-FLAT SHANK TYPE 4-5/8 INCH BORING DIAMETER USED ON 4 PIPE AND RIGID CONDUIT, 4-1/2 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-4621
SELF FEED TYPE ALLOY STEEL MATERIAL 3-FLAT SHANK TYPE 4-5/8 INCH BORING DIAMETER USED ON 4 PIPE AND RIGID CONDUIT, 4-1/2 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY 5 YEAR LIMITED
  • SELF FEED TYPE
  • ALLOY STEEL MATERIAL
  • 3-FLAT SHANK TYPE
  • 4-5/8 INCH BORING DIAMETER
  • USED ON 4 PIPE AND RIGID CONDUIT, 4-1/2 TUBING
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY 5 YEAR LIMITED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-4621
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.039 inch (1.0 mm)
OAL 1.34 inch (34 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Masonry Bit - 48-20-4340 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Solid Carbide Single Flute Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details