RS Components, Ltd. Drill Bits 214975

Description
RS PRO H30100550 Drill Bit
Request a Quote
Description
RS PRO H30100550 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 214975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
214975
Drill Bits 214975
RS PRO H30100550 Drill Bit

RS PRO H30100550 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 214975
Product Name Drill Bits
Diameter 0.217 inch (5.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.283 inch (7.2 mm)
OAL 4.29 inch (109 mm)
Material High Speed Steel; Hss
View Details
Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Magnetic Drill Bits - 1238483 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Drill Bits - 1848184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Wood Bit
Diameter 0.866 inch (22.0 mm)
OAL 6.00 inch (152 mm)
View Details