Milwaukee Electric Tool Corporation Masonry Bit 48-20-8916

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 5/16 INCH DRILL SIZE 5/16 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 25 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 5/16 INCH DRILL SIZE 5/16 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 25 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-8916
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 5/16 INCH DRILL SIZE 5/16 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 25 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • 3 FLAT SHANK TYPE
  • TWIST FLUTE TYPE
  • 5/16 INCH DRILL SIZE
  • 5/16 DRILL SIZE - FRACTIONAL
  • SECURE GRLP[R] BRAND
  • PACKAGING QUANTITY 25
  • CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-8916
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215855 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.622 inch (92.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Drill Bit - 48-89-2227 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.469 inch (11.9 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB127UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details