1610-1 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
1610-1
Description
PIPE HANDLE TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
650 RPM SPEED RATING
ONE SPEED OPTION
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
LENGTH 12-1/4 INCH
-
Milwaukee Electric Tool Corporation
Datasheet
Description
PIPE HANDLE TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
650 RPM SPEED RATING
ONE SPEED OPTION
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
LENGTH 12-1/4 INCH
Datasheet
Suppliers
Electric Portable Drill
1610-1
PIPE HANDLE TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
650 RPM SPEED RATING
ONE SPEED OPTION
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
LENGTH 12-1/4 INCH
- PIPE HANDLE TYPE
- 120 VAC INPUT SUPPLY RATING
- 7 AMPERE CURRENT RATING
- 650 RPM SPEED RATING
- ONE SPEED OPTION
- 5/8 INCH-16 TPI SPINDLE SIZE
- YES REVERSIBLE
- 1/2 INCH CHUCK CAPACITY
- KEYED CHUCK TYPE
- LENGTH 12-1/4 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
1610-1 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Electrical
Type
Specialty / Other; Pillar drill
Standards
RoHS Compliant
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools; Electrical
Type
Pistol Grip
Chuck Size
0.3750 inch (9.52 mm)
View Details
Power
1150 watts
Type
Pistol Grip
Features
Multiple Speed Settings
View Details
Power
Power Tools; Pneumatic Tool
Type
Inline
Chuck Size
0.0197 to 0.3740 inch (0.5000 to 9.5 mm)
View Details