Milwaukee Electric Tool Corporation Electric Portable Drill 0201-20

Description
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 2500 RPM SPEED RATING ONE SPEED OPTION 3/8 INCH-24 TPI SPINDLE SIZE YES REVERSIBLE 3/8 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE MAGNUM[R] BRAND LENGTH 11.9 INCH INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, KEYLESS CHUCK
Datasheet
Description
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 2500 RPM SPEED RATING ONE SPEED OPTION 3/8 INCH-24 TPI SPINDLE SIZE YES REVERSIBLE 3/8 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE MAGNUM[R] BRAND LENGTH 11.9 INCH INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, KEYLESS CHUCK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 0201-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
0201-20
Electric Portable Drill 0201-20
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 2500 RPM SPEED RATING ONE SPEED OPTION 3/8 INCH-24 TPI SPINDLE SIZE YES REVERSIBLE 3/8 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE MAGNUM[R] BRAND LENGTH 11.9 INCH INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, KEYLESS CHUCK
  • PISTOL GRIP TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 7 AMPERE CURRENT RATING
  • 0 TO 2500 RPM SPEED RATING
  • ONE SPEED OPTION
  • 3/8 INCH-24 TPI SPINDLE SIZE
  • YES REVERSIBLE
  • 3/8 INCH CHUCK CAPACITY
  • KEYLESS CHUCK TYPE
  • MAGNUM[R] BRAND
  • LENGTH 11.9 INCH
  • INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, KEYLESS CHUCK
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 0201-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Electric Portable Drill - 2404-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings
View Details
Portable Magnetic Drilling Machine - AB-4300-2R - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Length 12.5 inch (317 mm)
View Details
Drill with Chuck, Power Output: 290 W (.39HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details