DEPRAG, Inc. Pneumatic Drill, Straight with Collet DS 012-005 PC

Description
Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach areas. Advantages: Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance. Optimum Power-to-Weight Ratio - Despite their small dimensions - our straight drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration. Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck. High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm. Customer-Specific Solutions - We can produce a customized air drill that is adapted to your particular application.
Datasheet
Description
Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach areas. Advantages: Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance. Optimum Power-to-Weight Ratio - Despite their small dimensions - our straight drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration. Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck. High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm. Customer-Specific Solutions - We can produce a customized air drill that is adapted to your particular application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Drill, Straight with Collet - DS 012-005 PC - DEPRAG, Inc.
Lewisville, TX, USA
Pneumatic Drill, Straight with Collet
DS 012-005 PC
Pneumatic Drill, Straight with Collet DS 012-005 PC
Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach areas. Advantages: Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance. Optimum Power-to-Weight Ratio - Despite their small dimensions - our straight drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration. Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck. High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm. Customer-Specific Solutions - We can produce a customized air drill that is adapted to your particular application.

Our line of drills (inline design) are especially air tools for the drilling of different materials. These drills are used for the construction in the aviation- and automotive industry as well as the machine building industry. Ideal tools for the best-possible drilling results even at hard-to-reach areas.

Advantages:

  • Ergonomic - A decade-long concentration on ergonomic design and development with air-drills - lays the foundation for quality - precision and the ergonomic grips of the DEPRAG INDUSTRIAL pistolgrip drills. The low vibration and low noise level assure that the tool will always operate at its highest level of performance.
  • Optimum Power-to-Weight Ratio - Despite their small dimensions - our straight drills incorporate a powerful motor that guarantees a maximum drilling power. Each drill features the lowest possible weight and has an excellent balance. The innovative motor design in connection with the efficient gearbox allows an optimum power-to-weight ratio and allows for a maximum material penetration.
  • Simple Operation - Simple to operate no matter how difficult an applications. A simple and fast exchange of the drill bit is possible because of the keyless drill-chuck.
  • High Variability - It is possible to drill small holes with a diameter of 0.5 to 6.0 mm using our pneumatic straight drills that feature a speed range of 600 to 20,000 rpm.
  • Customer-Specific Solutions - We can produce a customized air drill that is adapted to your particular application.
Supplier's Site Datasheet

Technical Specifications

  DEPRAG, Inc.
Product Category Hand Drills
Product Number DS 012-005 PC
Product Name Pneumatic Drill, Straight with Collet
Power Power Tools; Pneumatic Tool
Type Inline
Chuck Size 0.0197 to 0.3740 inch (0.5000 to 9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1938683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle; Specialty / Other; Angled
Chuck Size 0.2559 inch (6.5 mm)
View Details
1/2" (13mm) VSR Drill - DW245 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power 600 watts
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
View Details
ONE+ 18V Lithium-Ion Drill Kit - P897 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
Battery Voltage 18 volts
View Details
6
Specs
Power 2800 watts
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details