Milwaukee Electric Tool Corporation Electric Portable Drill 1107-6

Description
D-HANDLE, RIGHT ANGLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 500 RPM SPEED RATING VARIABLE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 14-3/4 INCH INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER HANDLE MATERIAL GLASS REINFORCED NYLON
Datasheet
Description
D-HANDLE, RIGHT ANGLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 500 RPM SPEED RATING VARIABLE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 14-3/4 INCH INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER HANDLE MATERIAL GLASS REINFORCED NYLON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 1107-6 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
1107-6
Electric Portable Drill 1107-6
D-HANDLE, RIGHT ANGLE TYPE 120 VAC INPUT SUPPLY RATING 7 AMPERE CURRENT RATING 0 TO 500 RPM SPEED RATING VARIABLE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE LENGTH 14-3/4 INCH INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER HANDLE MATERIAL GLASS REINFORCED NYLON
  • D-HANDLE, RIGHT ANGLE TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 7 AMPERE CURRENT RATING
  • 0 TO 500 RPM SPEED RATING
  • VARIABLE SPEED OPTION
  • 1/2 INCH-20 TPI SPINDLE SIZE
  • YES REVERSIBLE
  • 1/2 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • LENGTH 14-3/4 INCH
  • INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER
  • HANDLE MATERIAL GLASS REINFORCED NYLON
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 1107-6
Product Name Electric Portable Drill
Power Power Tools; Electrical
Type Right Angle
Features Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1818946 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Pistolgrip Drill, Power Output 290 W (.39 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
HR1830F - 11/16" Rotary Hammer Kit; Accepts SDS-PLUS Bits - HR1830F - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 10.88 inch (276 mm)
View Details
Portable Magnetic Drills - MAB 525 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
View Details