Milwaukee Electric Tool Corporation Electric Portable Drill 1680-21

Description
HEAVY DUTY TYPE 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 14.7 POUND WEIGHT 450 TO 1750 RPM SPEED RATING TWO SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE SUPER HAWG[TM] BRAND LENGTH 22 INCH DRILL SIZE 1/2 INCH TWIST BIT (STEEL), 1-1/2 INCH AUGER (WOOD) CORD TYPE 8 FOOT FIXED CONSTRUCTION TYPE GROUNDED
Datasheet
Description
HEAVY DUTY TYPE 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 14.7 POUND WEIGHT 450 TO 1750 RPM SPEED RATING TWO SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE SUPER HAWG[TM] BRAND LENGTH 22 INCH DRILL SIZE 1/2 INCH TWIST BIT (STEEL), 1-1/2 INCH AUGER (WOOD) CORD TYPE 8 FOOT FIXED CONSTRUCTION TYPE GROUNDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 1680-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
1680-21
Electric Portable Drill 1680-21
HEAVY DUTY TYPE 120 VOLT AC INPUT SUPPLY RATING 13 AMP CURRENT RATING 14.7 POUND WEIGHT 450 TO 1750 RPM SPEED RATING TWO SPEED OPTION 5/8 INCH-16 TPI SPINDLE SIZE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE SUPER HAWG[TM] BRAND LENGTH 22 INCH DRILL SIZE 1/2 INCH TWIST BIT (STEEL), 1-1/2 INCH AUGER (WOOD) CORD TYPE 8 FOOT FIXED CONSTRUCTION TYPE GROUNDED
  • HEAVY DUTY TYPE
  • 120 VOLT AC INPUT SUPPLY RATING
  • 13 AMP CURRENT RATING
  • 14.7 POUND WEIGHT
  • 450 TO 1750 RPM SPEED RATING
  • TWO SPEED OPTION
  • 5/8 INCH-16 TPI SPINDLE SIZE
  • 1/2 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • SUPER HAWG[TM] BRAND
  • LENGTH 22 INCH
  • DRILL SIZE 1/2 INCH TWIST BIT (STEEL), 1-1/2 INCH AUGER (WOOD)
  • CORD TYPE 8 FOOT FIXED
  • CONSTRUCTION TYPE GROUNDED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 1680-21
Product Name Electric Portable Drill
Power Power Tools; Electrical
Features Multiple Speed Settings
Chuck Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753804 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Impact Drivers - 2696437 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
Standards RoHS Compliant
RPM 3900 rpm
View Details
18 Volt ONE+ Compact Drill Kit - P815 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings
View Details