Ryobi Technologies, Inc. 18V Right Angle Drill P241

Description
ONE+ delivers more features with a tool that proves essential for plumbers, electricians, HVAC installers or homeowners looking to do it themselves. The compact, right-angle head design is perfect for drilling and driving in tight spaces. While you work in those tight spaces, use the MagTray magnetic holder to keep screws within easy reach and the on-board bit storage area for quick access to the things you need to get the job done faster. The LED light is perfect for illuminating dark work areas, like under cabinets or in attics. Combine the extended-body design for greater leverage and control, with the conveniently located forward/reverse selector for one-handed direction changes, to produce a surprisingly ergonomic and easy-to-use tool. The new and improved GripZone overmold wraps up the features to always ensure a comfortable and secure grip. Like all ONE+ items, this drill works with any 18V ONE+ battery. Upgrade to lithium-ion batteries for lighter weight and more performance.
Description
ONE+ delivers more features with a tool that proves essential for plumbers, electricians, HVAC installers or homeowners looking to do it themselves. The compact, right-angle head design is perfect for drilling and driving in tight spaces. While you work in those tight spaces, use the MagTray magnetic holder to keep screws within easy reach and the on-board bit storage area for quick access to the things you need to get the job done faster. The LED light is perfect for illuminating dark work areas, like under cabinets or in attics. Combine the extended-body design for greater leverage and control, with the conveniently located forward/reverse selector for one-handed direction changes, to produce a surprisingly ergonomic and easy-to-use tool. The new and improved GripZone overmold wraps up the features to always ensure a comfortable and secure grip. Like all ONE+ items, this drill works with any 18V ONE+ battery. Upgrade to lithium-ion batteries for lighter weight and more performance.

Suppliers

Company
Product
Description
Supplier Links
18V Right Angle Drill - P241 - Ryobi Technologies, Inc.
Anderson, SC, USA
18V Right Angle Drill
P241
18V Right Angle Drill P241
ONE+ delivers more features with a tool that proves essential for plumbers, electricians, HVAC installers or homeowners looking to do it themselves. The compact, right-angle head design is perfect for drilling and driving in tight spaces. While you work in those tight spaces, use the MagTray magnetic holder to keep screws within easy reach and the on-board bit storage area for quick access to the things you need to get the job done faster. The LED light is perfect for illuminating dark work areas, like under cabinets or in attics. Combine the extended-body design for greater leverage and control, with the conveniently located forward/reverse selector for one-handed direction changes, to produce a surprisingly ergonomic and easy-to-use tool. The new and improved GripZone overmold wraps up the features to always ensure a comfortable and secure grip. Like all ONE+ items, this drill works with any 18V ONE+ battery. Upgrade to lithium-ion batteries for lighter weight and more performance.

ONE+ delivers more features with a tool that proves essential for plumbers, electricians, HVAC installers or homeowners looking to do it themselves. The compact, right-angle head design is perfect for drilling and driving in tight spaces. While you work in those tight spaces, use the MagTray magnetic holder to keep screws within easy reach and the on-board bit storage area for quick access to the things you need to get the job done faster.
The LED light is perfect for illuminating dark work areas, like under cabinets or in attics. Combine the extended-body design for greater leverage and control, with the conveniently located forward/reverse selector for one-handed direction changes, to produce a surprisingly ergonomic and easy-to-use tool. The new and improved GripZone overmold wraps up the features to always ensure a comfortable and secure grip.
Like all ONE+ items, this drill works with any 18V ONE+ battery. Upgrade to lithium-ion batteries for lighter weight and more performance.

Supplier's Site

Technical Specifications

  Ryobi Technologies, Inc.
Product Category Hand Drills
Product Number P241
Product Name 18V Right Angle Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Impact Drivers - 459864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Pistolgrip Drill, Power Output 300 W (.40 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Portable Magnetic Drills - AutoMAB 1500 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Weight 37.5 lbs (17.01 kg)
View Details