Atkore International Pipe Roller Support P2476 EG

Description
3-ROLLER TYPE 2000 LB LOAD RATING 16 TO 24 INCH PIPE SIZE ELECTROGALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 1/2 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 1046 LB PER 100 PIECES
Datasheet
Description
3-ROLLER TYPE 2000 LB LOAD RATING 16 TO 24 INCH PIPE SIZE ELECTROGALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 1/2 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 1046 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Roller Support - P2476 EG - Atkore International
Harvey, IL, USA
Pipe Roller Support
P2476 EG
Pipe Roller Support P2476 EG
3-ROLLER TYPE 2000 LB LOAD RATING 16 TO 24 INCH PIPE SIZE ELECTROGALVANIZED CAST IRON ROLLER MATERIAL UNISTRUT[R] BRAND INSULATION THICKNESS 1 1/2 TO 4 INCH EXCLUSIONS (2) BOLT AND CHANNEL NUT WEIGHT 1046 LB PER 100 PIECES
  • 3-ROLLER TYPE
  • 2000 LB LOAD RATING
  • 16 TO 24 INCH PIPE SIZE
  • ELECTROGALVANIZED CAST IRON ROLLER MATERIAL
  • UNISTRUT[R] BRAND
  • INSULATION THICKNESS 1 1/2 TO 4 INCH
  • EXCLUSIONS (2) BOLT AND CHANNEL NUT
  • WEIGHT 1046 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2476 EG
Product Name Pipe Roller Support
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Channel Conduit/Cable Clamp - P1115 ZD - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 800 lbs (363 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Spring Support Type 29 - 29 93 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 22480 lbs (? to 10195 kg)
View Details