Thomas & Betts Limited Rigid/EMT Conduit Strap CI1206

Description
1-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.05 INCH CI MODEL
Datasheet
Description
1-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.05 INCH CI MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - CI1206 - Thomas & Betts Limited
Dorval, Quebec, Canada
Rigid/EMT Conduit Strap
CI1206
Rigid/EMT Conduit Strap CI1206
1-HOLE TYPE GALVANIZED STEEL MATERIAL RIGID CONDUIT USED ON CSA APPROVAL 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE EMT MAXIMUM DIAMETER 1.05 INCH CI MODEL
  • 1-HOLE TYPE
  • GALVANIZED STEEL MATERIAL
  • RIGID CONDUIT USED ON
  • CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • EMT MAXIMUM DIAMETER 1.05 INCH
  • CI MODEL
Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Limited
Product Category Pipe Hangers and Conduit Hangers
Product Number CI1206
Product Name Rigid/EMT Conduit Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Dynamic Pipe Clamp Type 37 - 37 61 .. - Lisega SE
Specs
Support Type Pipe Clamp
Material of Construction Carbon or Alloy Steel
Features High Temperature
View Details
Conduit Hanger - 4B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 80 lbs (36.28 kg)
View Details
Rigid/EMT Conduit Strap - CI1308 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details