congatec Carrier Board for x86 SMARC 2.0 modules conga-SMC1/SMARC-x86

Description
Compact sized Carrier Board for x86 based SMARC 2.0 modules Compact sized SMARC 2.0 Carrier Board Support of x86 based SMARC 2.0 Modules Ready-to-use Carrier Board Platform for rapid customizing Support of fast implementation and improved Time-To-Market
Datasheet
Description
Compact sized Carrier Board for x86 based SMARC 2.0 modules Compact sized SMARC 2.0 Carrier Board Support of x86 based SMARC 2.0 Modules Ready-to-use Carrier Board Platform for rapid customizing Support of fast implementation and improved Time-To-Market
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carrier Board for x86 SMARC 2.0 modules - conga-SMC1/SMARC-x86 - congatec
San Diego, CA, United States
Carrier Board for x86 SMARC 2.0 modules
conga-SMC1/SMARC-x86
Carrier Board for x86 SMARC 2.0 modules conga-SMC1/SMARC-x86
Compact sized Carrier Board for x86 based SMARC 2.0 modules Compact sized SMARC 2.0 Carrier Board Support of x86 based SMARC 2.0 Modules Ready-to-use Carrier Board Platform for rapid customizing Support of fast implementation and improved Time-To-Market

Compact sized Carrier Board for x86 based SMARC 2.0 modules

  • Compact sized SMARC 2.0 Carrier Board
  • Support of x86 based SMARC 2.0 Modules
  • Ready-to-use Carrier Board
  • Platform for rapid customizing
  • Support of fast implementation and improved Time-To-Market
Supplier's Site Datasheet

Technical Specifications

  congatec
Product Category Carrier Cards and Carrier Boards
Product Number conga-SMC1/SMARC-x86
Product Name Carrier Board for x86 SMARC 2.0 modules
Bus / Form Factor 3.5" Carrier Board
Unlock Full Specs
to access all available technical data

Similar Products

Conduction-Cooled 3U VPX-REDI XMC Carrier Card - XChange3001 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Carrier Type 3U VPX
View Details
PMC to 6U CompactPCI Carrier -  - ELMA Electronic Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 6U CompactPCI
View Details
Carrier Board for ARM based SMARC 2.0 modules - conga-SMC1/SMARC-ARM - congatec
Specs
Bus / Form Factor 3.5" Carrier Board
Host Voltage 12-24 V
View Details
Micro-ATX COM Express® Type 6 Carrier Board - ATX-M-CC462-T6 - WINSYSTEMS, INC.
Specs
Carrier Type COM Express Type 6
Carrier Class Non-intelligent Carrier
Bus / Form Factor MicroATX 9.6 x 9.6 inches (244 x 244mm)
View Details