Acromag, Inc. VMEbus 6U Carrier, AVME Series AVME9668

Description
Non-intelligent VME IP carrier Holds four IP modules Front panel SCSI-2 connectors Supports 8MHz and 32MHz IP clocks Supports two interrupt channels per IP The AVME9668 is a non-intelligent slave board that interfaces IP modules to the VMEbus. The full-height (6U) board holds four IP modules. All field I/O connections are made to the carrier board. This carrier card is ready for rugged, high-performance applications. The front-panel SCSI-2 ports provide screw-down connections to hold cables securely. And with support for 8MHz and 32MHz clocks, you can process data at very high speeds. Features 6U VMEbus card holds four IP modules Industry-standard IP module interface Front panel SCSI-2 connectors for field I/O signals Supports two interrupt channels per IP Provides individually fused and filtered +5V, +12V, and -12V DC power lines to each IP module Accepts other manufacturers’ IP modules Accommodates 8MHz and 32MHz IP clocks 0 to 70°C (-40 to 85°C E version)
Datasheet
Description
Non-intelligent VME IP carrier Holds four IP modules Front panel SCSI-2 connectors Supports 8MHz and 32MHz IP clocks Supports two interrupt channels per IP The AVME9668 is a non-intelligent slave board that interfaces IP modules to the VMEbus. The full-height (6U) board holds four IP modules. All field I/O connections are made to the carrier board. This carrier card is ready for rugged, high-performance applications. The front-panel SCSI-2 ports provide screw-down connections to hold cables securely. And with support for 8MHz and 32MHz clocks, you can process data at very high speeds. Features 6U VMEbus card holds four IP modules Industry-standard IP module interface Front panel SCSI-2 connectors for field I/O signals Supports two interrupt channels per IP Provides individually fused and filtered +5V, +12V, and -12V DC power lines to each IP module Accepts other manufacturers’ IP modules Accommodates 8MHz and 32MHz IP clocks 0 to 70°C (-40 to 85°C E version)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VMEbus 6U Carrier, AVME Series - AVME9668 - Acromag, Inc.
Wixom, MI, United States
VMEbus 6U Carrier, AVME Series
AVME9668
VMEbus 6U Carrier, AVME Series AVME9668
Non-intelligent VME IP carrier Holds four IP modules Front panel SCSI-2 connectors Supports 8MHz and 32MHz IP clocks Supports two interrupt channels per IP The AVME9668 is a non-intelligent slave board that interfaces IP modules to the VMEbus. The full-height (6U) board holds four IP modules. All field I/O connections are made to the carrier board. This carrier card is ready for rugged, high-performance applications. The front-panel SCSI-2 ports provide screw-down connections to hold cables securely. And with support for 8MHz and 32MHz clocks, you can process data at very high speeds. Features 6U VMEbus card holds four IP modules Industry-standard IP module interface Front panel SCSI-2 connectors for field I/O signals Supports two interrupt channels per IP Provides individually fused and filtered +5V, +12V, and -12V DC power lines to each IP module Accepts other manufacturers’ IP modules Accommodates 8MHz and 32MHz IP clocks 0 to 70°C (-40 to 85°C E version)
  • Non-intelligent VME IP carrier
  • Holds four IP modules
  • Front panel SCSI-2 connectors
  • Supports 8MHz and 32MHz IP clocks
  • Supports two interrupt channels per IP

The AVME9668 is a non-intelligent slave board that interfaces IP modules to the VMEbus. The full-height (6U) board holds four IP modules. All field I/O connections are made to the carrier board.

This carrier card is ready for rugged, high-performance applications. The front-panel SCSI-2 ports provide screw-down connections to hold cables securely. And with support for 8MHz and 32MHz clocks, you can process data at very high speeds.

Features

  • 6U VMEbus card holds four IP modules
  • Industry-standard IP module interface
  • Front panel SCSI-2 connectors for field I/O signals
  • Supports two interrupt channels per IP
  • Provides individually fused and filtered +5V, +12V, and -12V DC power lines to each IP module
  • Accepts other manufacturers’ IP modules
  • Accommodates 8MHz and 32MHz IP clocks
  • 0 to 70°C (-40 to 85°C E version)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number AVME9668
Product Name VMEbus 6U Carrier, AVME Series
Carrier Type IndustryPack®
Carrier Class Non-intelligent Carrier
Bus / Form Factor VME Size-C (6U x 340 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MicroATX Carrier Board for Type VI COM Express Module - PCOM-C211 - American Portwell Technology Inc.
Specs
Carrier Type Type VI COM Express Module
Carrier Class Non-intelligent Carrier
Bus / Form Factor MicroATX Form Factor
View Details
Vector Electronics & Technology, Inc.
Specs
Carrier Type Accepts CM45A65 Card Mount Modules
View Details
Micro-ATX COM Express® Type 6 Carrier Board - ATX-M-CC462-T6 - WINSYSTEMS, INC.
Specs
Carrier Type COM Express Type 6
Carrier Class Non-intelligent Carrier
Bus / Form Factor MicroATX 9.6 x 9.6 inches (244 x 244mm)
View Details