Aaeon Systems Inc. ETX Carrier Board ECB-902M

Description
The ECB-902M adopts the W83627HG-AW as its I/O chipset and features one RJ45 with 10/100Mbps Ethernet, one 24-bit DC LVDS/ 18/24-bit TTL/ TV-out/ VGA connector, four USB ports, and four COM ports. The ECB-902M is offered in various configurations supporting different combinations of features and storage. Common storage features include PATA and Floppy Disk Drive. Another key feature of the ECB-902M is the number of choices for expansion as the carrier board has two PCI slots, two ISA slots, and one Mini-PCI slot. Applications Features Supports ETX Module RJ-45 x 1, Support 10/100Base-TX Ethernet VGA, LVDS, TTL Connector 2 Channel Audio PATA Connector x 2 USB Port x 4, COM Port x 4, Mini-PCI Connector x 1 PCI Slot x 2, ISA Slot x 2 AT/ ATX Power Input MicroATX Form Factor
Description
The ECB-902M adopts the W83627HG-AW as its I/O chipset and features one RJ45 with 10/100Mbps Ethernet, one 24-bit DC LVDS/ 18/24-bit TTL/ TV-out/ VGA connector, four USB ports, and four COM ports. The ECB-902M is offered in various configurations supporting different combinations of features and storage. Common storage features include PATA and Floppy Disk Drive. Another key feature of the ECB-902M is the number of choices for expansion as the carrier board has two PCI slots, two ISA slots, and one Mini-PCI slot. Applications Features Supports ETX Module RJ-45 x 1, Support 10/100Base-TX Ethernet VGA, LVDS, TTL Connector 2 Channel Audio PATA Connector x 2 USB Port x 4, COM Port x 4, Mini-PCI Connector x 1 PCI Slot x 2, ISA Slot x 2 AT/ ATX Power Input MicroATX Form Factor

Suppliers

Company
Product
Description
Supplier Links
ETX Carrier Board - ECB-902M - Aaeon Systems Inc.
Brea, CA, USA
ETX Carrier Board
ECB-902M
ETX Carrier Board ECB-902M
The ECB-902M adopts the W83627HG-AW as its I/O chipset and features one RJ45 with 10/100Mbps Ethernet, one 24-bit DC LVDS/ 18/24-bit TTL/ TV-out/ VGA connector, four USB ports, and four COM ports. The ECB-902M is offered in various configurations supporting different combinations of features and storage. Common storage features include PATA and Floppy Disk Drive. Another key feature of the ECB-902M is the number of choices for expansion as the carrier board has two PCI slots, two ISA slots, and one Mini-PCI slot. Applications Features Supports ETX Module RJ-45 x 1, Support 10/100Base-TX Ethernet VGA, LVDS, TTL Connector 2 Channel Audio PATA Connector x 2 USB Port x 4, COM Port x 4, Mini-PCI Connector x 1 PCI Slot x 2, ISA Slot x 2 AT/ ATX Power Input MicroATX Form Factor

The ECB-902M adopts the W83627HG-AW as its I/O chipset and features one RJ45 with 10/100Mbps Ethernet, one 24-bit DC LVDS/ 18/24-bit TTL/ TV-out/ VGA connector, four USB ports, and four COM ports. The ECB-902M is offered in various configurations supporting different combinations of features and storage. Common storage features include PATA and Floppy Disk Drive. Another key feature of the ECB-902M is the number of choices for expansion as the carrier board has two PCI slots, two ISA slots, and one Mini-PCI slot.

Applications

Features

  • Supports ETX Module
  • RJ-45 x 1, Support 10/100Base-TX Ethernet
  • VGA, LVDS, TTL Connector
  • 2 Channel Audio
  • PATA Connector x 2
  • USB Port x 4, COM Port x 4, Mini-PCI Connector x 1
  • PCI Slot x 2, ISA Slot x 2
  • AT/ ATX Power Input
  • MicroATX Form Factor
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Carrier Cards and Carrier Boards
Product Number ECB-902M
Product Name ETX Carrier Board
Carrier Type ETX
Unlock Full Specs
to access all available technical data

Similar Products

COM Express Carrier Board - ECB-916M Rev. B - Aaeon Systems Inc.
Specs
Bus / Form Factor Micro-ATX
View Details
 - ECB-910M - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type XTX Carrier Board
Bus / Form Factor PCI-Express, PCI
View Details
Carrier Board for ARM based SMARC 2.0 modules - conga-SMC1/SMARC-ARM - congatec
Specs
Bus / Form Factor 3.5" Carrier Board
Host Voltage 12-24 V
View Details
Nonintelligent 3U cPCI PMC Carrier, Air-Cooled, AcPC Series - AcPC4610E - Acromag, Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 3U CompactPCI
View Details