AAEON Electronics, Inc. BP-214SI-V61

Description
Rackmount, ISA, 14-Slot Backplane, 14 ISA, Single Segment Main Feature Master: ISA ISA: 14 System: Single AT Power Connector: 1 Dimension: 12.2" x 6.9" (311mm x 175mm)
Description
Rackmount, ISA, 14-Slot Backplane, 14 ISA, Single Segment Main Feature Master: ISA ISA: 14 System: Single AT Power Connector: 1 Dimension: 12.2" x 6.9" (311mm x 175mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, ISA, 14-Slot Backplane, 14 ISA, Single Segment Main Feature Master: ISA ISA: 14 System: Single AT Power Connector: 1 Dimension: 12.2" x 6.9" (311mm x 175mm)

Rackmount, ISA, 14-Slot Backplane, 14 ISA, Single Segment
Main Feature

  • Master: ISA
  • ISA: 14
  • System: Single
  • AT Power Connector: 1
  • Dimension: 12.2" x 6.9" (311mm x 175mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-214SI-V61
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

6-slot 2ISA, 2PCI,1PICMG,1PICMG/PCI Backplane - PCA-6106P3-0D2E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
Wallmount, ISA, 6-Slot Backplane, Single Segment - BP-206SI - Aaeon Systems Inc.
Specs
Board Function Active Backplane
View Details
 - BP-208SG-P7 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard PCI; PICMG
Form Factor ATX
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details