AAEON Electronics, Inc. BP-208SG-P7

Description
Wallmount, PICMG, 8-Slot Backplane, 7 PCI, Single Segment Main Feature Master: PICMG PICMG: 1 PCI: 7 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 8.6"(264mm x 219mm)
Description
Wallmount, PICMG, 8-Slot Backplane, 7 PCI, Single Segment Main Feature Master: PICMG PICMG: 1 PCI: 7 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 8.6"(264mm x 219mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PICMG, 8-Slot Backplane, 7 PCI, Single Segment Main Feature Master: PICMG PICMG: 1 PCI: 7 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 8.6"(264mm x 219mm)

Wallmount, PICMG, 8-Slot Backplane, 7 PCI, Single Segment
Main Feature

  • Master: PICMG
  • PICMG: 1
  • PCI: 7
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • AT Power Connector: 1
  • Dimension: 10.4" x 8.6"(264mm x 219mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-208SG-P7
Board Function Active Backplane
Bus / Standard PCI; PICMG
Form Factor ATX
Unlock Full Specs
to access all available technical data

Similar Products

PICMG 1.3 Full-Size SBC Backplanes -  - Advantech
Specs
Board Function Passive Backplane
View Details
 - BP-214SG-P7 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details