Aaeon Systems Inc. Wallmount, ISA, 6-Slot Backplane, Single Segment BP-206SI

Description
Applications Features Master: ISA ISA: 6 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 9.2" x 5.3" (234mm x 134mm)
Description
Applications Features Master: ISA ISA: 6 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 9.2" x 5.3" (234mm x 134mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, ISA, 6-Slot Backplane, Single Segment - BP-206SI - Aaeon Systems Inc.
Brea, CA, USA
Wallmount, ISA, 6-Slot Backplane, Single Segment
BP-206SI
Wallmount, ISA, 6-Slot Backplane, Single Segment BP-206SI
Applications Features Master: ISA ISA: 6 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 9.2" x 5.3" (234mm x 134mm)

Applications

Features

  • Master: ISA
  • ISA: 6
  • System: Single
  • Fan Connector: 2
  • AT Power Connector: 1
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • Dimension: 9.2" x 5.3" (234mm x 134mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-206SI
Product Name Wallmount, ISA, 6-Slot Backplane, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

8-slot BP for 8-slot chassis - PCE-7B08-04A1E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
 - BP-206SG-P4 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details