BP-208SG-P7 -- WALLMOUNT, PICMG, 8-SLOT BACKPLANE, 7 PCI, SINGLE SEGMENT
Aaeon Systems Inc.Wallmount, PICMG, 8-Slot Backplane, 7 PCI, Single SegmentBP-208SG-P7
Description
Applications
Features
Master: PICMG
PICMG: 1
PCI: 7
System: Single
Fan Connector: 2
ATX Control Connector: 1
ATX Power Connector: 1
AT Power Connector: 1
Dimension: 10.4" x 8.6"(264mm x 219mm)
Aaeon Systems Inc.
Done
Description
Applications
Features
Master: PICMG
PICMG: 1
PCI: 7
System: Single
Fan Connector: 2
ATX Control Connector: 1
ATX Power Connector: 1
AT Power Connector: 1
Dimension: 10.4" x 8.6"(264mm x 219mm)
Wallmount, PICMG, 8-Slot Backplane, 7 PCI, Single Segment
BP-208SG-P7
Wallmount, PICMG, 8-Slot Backplane, 7 PCI, Single Segment
BP-208SG-P7
Applications
Features
Master: PICMG
PICMG: 1
PCI: 7
System: Single
Fan Connector: 2
ATX Control Connector: 1
ATX Power Connector: 1
AT Power Connector: 1
Dimension: 10.4" x 8.6"(264mm x 219mm)
Applications
Features
Master: PICMG
PICMG: 1
PCI: 7
System: Single
Fan Connector: 2
ATX Control Connector: 1
ATX Power Connector: 1
AT Power Connector: 1
Dimension: 10.4" x 8.6"(264mm x 219mm)
Supplier's Site
Technical Specifications
Aaeon Systems Inc.
Product Category
Backplanes
Product Number
BP-208SG-P7
Product Name
Wallmount, PICMG, 8-Slot Backplane, 7 PCI, Single Segment