AAEON Electronics, Inc. BP-206SI-A11

Description
Wallmount, ISA, 6-slot backplane, Single Segment Main Feature Master: ISA ISA: 6 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 10.4" x 5.3" (234mm x 134mm)
Description
Wallmount, ISA, 6-slot backplane, Single Segment Main Feature Master: ISA ISA: 6 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 10.4" x 5.3" (234mm x 134mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, ISA, 6-slot backplane, Single Segment Main Feature Master: ISA ISA: 6 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 10.4" x 5.3" (234mm x 134mm)

Wallmount, ISA, 6-slot backplane, Single Segment
Main Feature

  • Master: ISA
  • ISA: 6
  • System: Single
  • Fan Connector: 2
  • AT Power Connector: 1
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • Dimension: 10.4" x 5.3" (234mm x 134mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-206SI-A11
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

Backplanes - 2084-PCE-5B12-07A2E-ND - DigiKey
Specs
Board Function Passive Backplane
Bus / Standard CompactPCI
View Details
6U OpenVPX Backplane -  - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Board Function Passive Backplane
Bus / Standard VPX
Other Slots 2 - 12 Slots
View Details
 - BP-216QH-P4E8 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard PCI; PCI Express; PICMG 1.3
Form Factor ATX
View Details
e2c 67 Backplane - 0941 UNC 020 - Lumberg Automation - A Belden Brand
Lumberg Automation - A Belden Brand
Specs
Board Function Passive Backplane
Bus / Standard Fieldbus
Form Factor 120 mm (H) x 329 mm (L)
View Details