Advantech PICMG 1.3 Half-size server-grade SHB Backplanes, Compactable with PCE-4000 series and IPC chassis: ACP-4020 PCE-4B13-00A1E

Description
PICMG 1.3 Half-size server-grade SHB Backplanes, Compactable with PCE-4000 series and IPC chassis: ACP-4020 13-slot backplane for 14-slot half-sized chassis Segments:1 One CPU card slot PCIe slot: One x8, Eleven x4 PCI slot: N/A Size: 315 x 243.84 mm (12.4” x 9.6”) Compatible with IPC chassis: ACP-4020 Ordering information: PCE-4B13-00A1E
Request a Quote Datasheet
Description
PICMG 1.3 Half-size server-grade SHB Backplanes, Compactable with PCE-4000 series and IPC chassis: ACP-4020 13-slot backplane for 14-slot half-sized chassis Segments:1 One CPU card slot PCIe slot: One x8, Eleven x4 PCI slot: N/A Size: 315 x 243.84 mm (12.4” x 9.6”) Compatible with IPC chassis: ACP-4020 Ordering information: PCE-4B13-00A1E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICMG 1.3 Half-size server-grade SHB Backplanes, Compactable with PCE-4000 series and IPC chassis: ACP-4020 - PCE-4B13-00A1E - Advantech
Cincinnati, OH, United States
PICMG 1.3 Half-size server-grade SHB Backplanes, Compactable with PCE-4000 series and IPC chassis: ACP-4020
PCE-4B13-00A1E
PICMG 1.3 Half-size server-grade SHB Backplanes, Compactable with PCE-4000 series and IPC chassis: ACP-4020 PCE-4B13-00A1E
PICMG 1.3 Half-size server-grade SHB Backplanes, Compactable with PCE-4000 series and IPC chassis: ACP-4020 13-slot backplane for 14-slot half-sized chassis Segments:1 One CPU card slot PCIe slot: One x8, Eleven x4 PCI slot: N/A Size: 315 x 243.84 mm (12.4” x 9.6”) Compatible with IPC chassis: ACP-4020 Ordering information: PCE-4B13-00A1E

PICMG 1.3 Half-size server-grade SHB Backplanes, Compactable with PCE-4000 series and IPC chassis: ACP-4020

  • 13-slot backplane for 14-slot half-sized chassis
  • Segments:1
  • One CPU card slot
  • PCIe slot: One x8, Eleven x4
  • PCI slot: N/A
  • Size: 315 x 243.84 mm (12.4” x 9.6”)
  • Compatible with IPC chassis: ACP-4020
  • Ordering information: PCE-4B13-00A1E
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computer Motherboards
Product Number PCE-4B13-00A1E
Product Name PICMG 1.3 Half-size server-grade SHB Backplanes, Compactable with PCE-4000 series and IPC chassis: ACP-4020
Unlock Full Specs
to access all available technical data

Similar Products

12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-278H-EAB1 - Advantech
Specs
Processor / CPU Intel® 12/13/14th Gen Core™ I Processor
Chipset H610E
Power Connectors ATX
View Details
12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-208HF-LAA1 - Advantech
Specs
Processor / CPU Intel® 12th & 13th Generation Core™ I processor
Chipset INTEL; Intel® UHD Graphics 770
Memory 64 GB
View Details
AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228R2G2-01A2E - Advantech
Specs
Processor / CPU AMD RyzenTM Embedded R2514 SoC with AMD Radeon™ Graphics
Power Connectors ATX
Processor Speed 3.7 GHz
View Details