BP-208RH-P4E3 -- RACKMOUNT, PICMG 1.3, 8-SLOT BACKPLANE, 4 PCI, 2 PCI-EXPRESS [X1], 1 PCI-EXPRESS [X16], SINGLE SEGMENT
Aaeon Systems Inc.
Rackmount, PICMG 1.3, 8-Slot Backplane, 4 PCI, 2 PCI-Express [x1], 1 PCI-Express [x16], Single Segment
BP-208RH-P4E3
Description
Applications
Features
Master: PICMG 1.3
PICMG 1.3: 1
PCI: 4
PCI-E [x1]: 2
PCI-E [x16]: 1
System: Single
Fan Connector: 2
ATX Power Connector: 1
Dimension: 12.4" x 12.87" (315mm x 327mm)
Description
Applications
Features
Master: PICMG 1.3
PICMG 1.3: 1
PCI: 4
PCI-E [x1]: 2
PCI-E [x16]: 1
System: Single
Fan Connector: 2
ATX Power Connector: 1
Dimension: 12.4" x 12.87" (315mm x 327mm)
Suppliers
Rackmount, PICMG 1.3, 8-Slot Backplane, 4 PCI, 2 PCI-Express [x1], 1 PCI-Express [x16], Single Segment
BP-208RH-P4E3
Applications
Features
Master: PICMG 1.3
PICMG 1.3: 1
PCI: 4
PCI-E [x1]: 2
PCI-E [x16]: 1
System: Single
Fan Connector: 2
ATX Power Connector: 1
Dimension: 12.4" x 12.87" (315mm x 327mm)
Applications
Features
- Master: PICMG 1.3
- PICMG 1.3: 1
- PCI: 4
- PCI-E [x1]: 2
- PCI-E [x16]: 1
- System: Single
- Fan Connector: 2
- ATX Power Connector: 1
- Dimension: 12.4" x 12.87" (315mm x 327mm)
Supplier's Site
Technical Specifications
|
Product Category
|
Backplanes |
|
Product Number
|
BP-208RH-P4E3 |
|
Product Name
|
Rackmount, PICMG 1.3, 8-Slot Backplane, 4 PCI, 2 PCI-Express [x1], 1 PCI-Express [x16], Single Segment |
|
Board Function
|
Active Backplane
|
Unlock Full Specs
to access all available technical data
Similar Products
Board Function
Active Backplane
Bus / Standard
PCI
Form Factor
ATX
View Details
Extreme Engineering Solutions, Inc. (X-ES)
Board Function
Passive Backplane
Bus / Standard
3U VPX
View Details