AAEON Electronics, Inc. BP-204SS-P1

Description
Wallmount, PCISA, 4-Slot Backplane, 1 PCI, 1 ISA, Single Segment Main Feature Master: PCISA PCISA: 2 PCI:1 ISA: 1 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm)
Description
Wallmount, PCISA, 4-Slot Backplane, 1 PCI, 1 ISA, Single Segment Main Feature Master: PCISA PCISA: 2 PCI:1 ISA: 1 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PCISA, 4-Slot Backplane, 1 PCI, 1 ISA, Single Segment Main Feature Master: PCISA PCISA: 2 PCI:1 ISA: 1 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm)

Wallmount, PCISA, 4-Slot Backplane, 1 PCI, 1 ISA, Single Segment
Main Feature

  • Master: PCISA
  • PCISA: 2
  • PCI:1
  • ISA: 1
  • System: Single
  • AT Power Connector: 1
  • Dimension: 7.3" x 3.7" (186mm x 95mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-204SS-P1
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

14-slot 2 ISA, 10 PCI, 2 PICMG Backplanes -  - Advantech
Specs
Board Function Passive Backplane
View Details
NEXCOM USA
Specs
Board Function Active Backplane
Bus / Standard CompactPCI
Form Factor 6U x 160mm (B-Size)
View Details
12x1
Specs
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
View Details
 - BP-216QG-P12-A11 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard PCI; PICMG
Form Factor ATX
View Details