AAEON Electronics, Inc. BP-204SI

Description
Wallmount, ISA, 4-Slot Backplane, 4 ISA, Single Segment Main Feature Master: ISA ISA: 4 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm)
Description
Wallmount, ISA, 4-Slot Backplane, 4 ISA, Single Segment Main Feature Master: ISA ISA: 4 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm)

Suppliers

Company
Product
Description
Supplier Links
 - BP-204SI - AAEON Electronics, Inc.
Orange, CA, United States
Wallmount, ISA, 4-Slot Backplane, 4 ISA, Single Segment Main Feature Master: ISA ISA: 4 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm)

Wallmount, ISA, 4-Slot Backplane, 4 ISA, Single Segment
Main Feature

  • Master: ISA
  • ISA: 4
  • System: Single
  • AT Power Connector: 1
  • Dimension: 7.3" x 3.7" (186mm x 95mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-204SI
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

PICMG 1.3 Half-Size SBC Backplane -  - Advantech
Specs
Board Function Passive Backplane
View Details
 - BP-214SI-V61 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA
Power Connectors AT
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details