Aaeon Systems Inc. Wallmount, PCI, 4-Slot Backplane, 3 PCI, Single Segment BP-204SP-P3

Description
Applications Features Master: PCI PCI: 3 System: Single Fan Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 7.3" x 3.9" (186mm x 100mm)
Description
Applications Features Master: PCI PCI: 3 System: Single Fan Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 7.3" x 3.9" (186mm x 100mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PCI, 4-Slot Backplane, 3 PCI, Single Segment - BP-204SP-P3 - Aaeon Systems Inc.
Brea, CA, USA
Wallmount, PCI, 4-Slot Backplane, 3 PCI, Single Segment
BP-204SP-P3
Wallmount, PCI, 4-Slot Backplane, 3 PCI, Single Segment BP-204SP-P3
Applications Features Master: PCI PCI: 3 System: Single Fan Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 7.3" x 3.9" (186mm x 100mm)

Applications

Features

  • Master: PCI

  • PCI: 3

  • System: Single

  • Fan Connector: 1

  • ATX Control Connector: 1

  • ATX Power Connector: 1

  • AT Power Connector: 1

  • Dimension: 7.3" x 3.9" (186mm x 100mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-204SP-P3
Product Name Wallmount, PCI, 4-Slot Backplane, 3 PCI, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

5-slot BP for 5-slot chassis - PCE-5B05-02A1E - Advantech
Specs
Board Function Passive Backplane
View Details
P4L 14 SLOT, 4 PCI + 9 ISA, AT & ATX $39.00 - CLM-14/P4L - Huntec, Inc.
Specs
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
View Details
Vector Electronics & Technology, Inc.
Specs
Board Function Passive Backplane
Bus / Standard VME Bus; VME64
Form Factor For 3U cards
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details