Advantech PICMG 1.3 Half-Size SBC Backplane

Description
6 slot backplane for 6-slot chassis Segments:1 One CPU card slot PCIe slot: One x16, One x1 PCI slot: Three 32/33 Size: 142 x 176 mm (5.59" x 6.92") Compatible with ACP-4D00, IPC-6806S Ordering information: PCE-3B06-03A1E
Request a Quote Datasheet
Description
6 slot backplane for 6-slot chassis Segments:1 One CPU card slot PCIe slot: One x16, One x1 PCI slot: Three 32/33 Size: 142 x 176 mm (5.59" x 6.92") Compatible with ACP-4D00, IPC-6806S Ordering information: PCE-3B06-03A1E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICMG 1.3 Half-Size SBC Backplane -  - Advantech
Cincinnati, OH, United States
PICMG 1.3 Half-Size SBC Backplane
PICMG 1.3 Half-Size SBC Backplane
6 slot backplane for 6-slot chassis Segments:1 One CPU card slot PCIe slot: One x16, One x1 PCI slot: Three 32/33 Size: 142 x 176 mm (5.59" x 6.92") Compatible with ACP-4D00, IPC-6806S Ordering information: PCE-3B06-03A1E
  • 6 slot backplane for 6-slot chassis
  • Segments:1
  • One CPU card slot
  • PCIe slot: One x16, One x1
  • PCI slot: Three 32/33
  • Size: 142 x 176 mm (5.59" x 6.92")
  • Compatible with ACP-4D00, IPC-6806S
  • Ordering information: PCE-3B06-03A1E
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computer Motherboards
Product Name PICMG 1.3 Half-Size SBC Backplane
Unlock Full Specs
to access all available technical data

Similar Products

12th/13th/14th Gen Intel® Core™ Processor LGA1700 - AIMB-208HL-LAA1 - Advantech
Specs
Processor / CPU Intel® 12th & 13th Generation Core™ I processor
Chipset INTEL; Intel® UHD Graphics 770
Memory 64 GB
View Details
AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228VG2-02A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded V1000 processor
Power Connectors AT; ATX
Processor Speed 3.6 GHz
View Details
Micro-ATX Motherboard 8th/9th Gen Intel® Xeon® E3 Processor LGA1151 - AIMB-586QG2-00A1U - Advantech
Specs
Processor / CPU Intel Celeron; Intel Core i7/ i5/ i3/ Pentium/ Celeron
Chipset INTEL; Intel Q370
Form Factor MicroATX
View Details