Assured Automation Bronze Multi-Jet Water Meter WM-NLC Series

Description
The WM-NLC Series meter is a multijet dry-type totalizing water meter available in sizes from 1/2” to 2”. It is produced in an ISO9001 certified production facility and is constructed in conformance with AWWA C708 standards. The product complies with NSF/ANSI 61 Annex G and conforms with lead-free plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. It is an ideal choice for a range of municipal and industrial water metering applications. Water flows through the meter’s strainer (inlet and internal) and into the measuring chamber where it drives the impeller. A driving magnet transmits the movement of the impeller to a driven magnet located within the sealed register. The magnet is connected to a gear train which translates the impeller rotations into volume totalizers displayed on the meter’s register dial face. The WM-NLC Series water meter is top loaded and consists of three basic components: main case, measuring chamber, and head ring. The main cases of all sizes are constructed using C87850 low-lead brass alloy. Features & Benefits Dry Top Multi-jet Design simple, accurate, wide flow range, tolerates low quality water Hinged Lens Cover protects display and register Union End Couplings for easy service Corrosion Resistant All parts in contact with water are constructed of corrosion-resistant materials. Lead Free body and coupling are made with low-lead brass alloy C87850 and meets potable water standards. Impeller is the only moving part in contact with water, giving the meter long life and consistently reliable operation. Extra filter at the inlet of the meter body permits cleaning without having to open the meter. Magnetic Drive eliminates potential leak point Easy to Read Register Display odometer and needle dial have large clear digits Dial plate design in US Gallons. Optional check valve to avoid reverse flow (lead-free). Optional pulse output consisting of plastic housing with 2-wire (red and black) reed switch and cable. Materials Body Lead Free EcoBrass Internals Engineered thermoplastic Magnet Alnico
Request a Quote Datasheet
Description
The WM-NLC Series meter is a multijet dry-type totalizing water meter available in sizes from 1/2” to 2”. It is produced in an ISO9001 certified production facility and is constructed in conformance with AWWA C708 standards. The product complies with NSF/ANSI 61 Annex G and conforms with lead-free plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. It is an ideal choice for a range of municipal and industrial water metering applications. Water flows through the meter’s strainer (inlet and internal) and into the measuring chamber where it drives the impeller. A driving magnet transmits the movement of the impeller to a driven magnet located within the sealed register. The magnet is connected to a gear train which translates the impeller rotations into volume totalizers displayed on the meter’s register dial face. The WM-NLC Series water meter is top loaded and consists of three basic components: main case, measuring chamber, and head ring. The main cases of all sizes are constructed using C87850 low-lead brass alloy. Features & Benefits Dry Top Multi-jet Design simple, accurate, wide flow range, tolerates low quality water Hinged Lens Cover protects display and register Union End Couplings for easy service Corrosion Resistant All parts in contact with water are constructed of corrosion-resistant materials. Lead Free body and coupling are made with low-lead brass alloy C87850 and meets potable water standards. Impeller is the only moving part in contact with water, giving the meter long life and consistently reliable operation. Extra filter at the inlet of the meter body permits cleaning without having to open the meter. Magnetic Drive eliminates potential leak point Easy to Read Register Display odometer and needle dial have large clear digits Dial plate design in US Gallons. Optional check valve to avoid reverse flow (lead-free). Optional pulse output consisting of plastic housing with 2-wire (red and black) reed switch and cable. Materials Body Lead Free EcoBrass Internals Engineered thermoplastic Magnet Alnico
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bronze Multi-Jet Water Meter - WM-NLC Series - Assured Automation
Roselle, NJ, United States
Bronze Multi-Jet Water Meter
WM-NLC Series
Bronze Multi-Jet Water Meter WM-NLC Series
The WM-NLC Series meter is a multijet dry-type totalizing water meter available in sizes from 1/2” to 2”. It is produced in an ISO9001 certified production facility and is constructed in conformance with AWWA C708 standards. The product complies with NSF/ANSI 61 Annex G and conforms with lead-free plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. It is an ideal choice for a range of municipal and industrial water metering applications. Water flows through the meter’s strainer (inlet and internal) and into the measuring chamber where it drives the impeller. A driving magnet transmits the movement of the impeller to a driven magnet located within the sealed register. The magnet is connected to a gear train which translates the impeller rotations into volume totalizers displayed on the meter’s register dial face. The WM-NLC Series water meter is top loaded and consists of three basic components: main case, measuring chamber, and head ring. The main cases of all sizes are constructed using C87850 low-lead brass alloy. Features & Benefits Dry Top Multi-jet Design simple, accurate, wide flow range, tolerates low quality water Hinged Lens Cover protects display and register Union End Couplings for easy service Corrosion Resistant All parts in contact with water are constructed of corrosion-resistant materials. Lead Free body and coupling are made with low-lead brass alloy C87850 and meets potable water standards. Impeller is the only moving part in contact with water, giving the meter long life and consistently reliable operation. Extra filter at the inlet of the meter body permits cleaning without having to open the meter. Magnetic Drive eliminates potential leak point Easy to Read Register Display odometer and needle dial have large clear digits Dial plate design in US Gallons. Optional check valve to avoid reverse flow (lead-free). Optional pulse output consisting of plastic housing with 2-wire (red and black) reed switch and cable. Materials Body Lead Free EcoBrass Internals Engineered thermoplastic Magnet Alnico

The WM-NLC Series meter is a multijet dry-type totalizing water meter available in sizes from 1/2” to 2”. It is produced in an ISO9001 certified production facility and is constructed in conformance with AWWA C708 standards. The product complies with NSF/ANSI 61 Annex G and conforms with lead-free plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. It is an ideal choice for a range of municipal and industrial water metering applications.
Water flows through the meter’s strainer (inlet and internal) and into the measuring chamber where it drives the impeller. A driving magnet transmits the movement of the impeller to a driven magnet located within the sealed register. The magnet is connected to a gear train which translates the impeller rotations into volume totalizers displayed on the meter’s register dial face.
The WM-NLC Series water meter is top loaded and consists of three basic components: main case, measuring chamber, and head ring. The main cases of all sizes are constructed using C87850 low-lead brass alloy.
Features & Benefits

  • Dry Top Multi-jet Design simple, accurate, wide flow range, tolerates low quality water
  • Hinged Lens Cover protects display and register
  • Union End Couplings for easy service
  • Corrosion Resistant All parts in contact with water are constructed of corrosion-resistant materials.
  • Lead Free body and coupling are made with low-lead brass alloy C87850 and meets potable water standards.
  • Impeller is the only moving part in contact with water, giving the meter long life and consistently reliable operation.
  • Extra filter at the inlet of the meter body permits cleaning without having to open the meter.
  • Magnetic Drive eliminates potential leak point
  • Easy to Read Register Display odometer and needle dial have large clear digits
  • Dial plate design in US Gallons.
  • Optional check valve to avoid reverse flow (lead-free).
  • Optional pulse output consisting of plastic housing with 2-wire (red and black) reed switch and cable.

Materials

  • Body
    Lead Free EcoBrass
  • Internals
    Engineered thermoplastic
  • Magnet
    Alnico
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Liquid Flow Meters
Product Number WM-NLC Series
Product Name Bronze Multi-Jet Water Meter
Meter Technology Turbine
Operating Temperature 122 F (50 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Commercial Flow Meter - A1 Series - Assured Automation
Specs
Meter Technology Paddlewheel (optional feature); Turbine (optional feature)
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Fuel Flow Meter - 01A Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Water Flow Meter - 01N Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Plastic Multi-Jet Water Meter - WM-PC Series - Assured Automation
Specs
Meter Technology Turbine
Operating Temperature 105 F (41 C)
Process Media Type Liquid
View Details