Assured Automation Commercial Flow Meter A1 Series

Description
Assured Automation's economical grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits • Flow Ranges: 0.3-300 GPM (depending on size) • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 999,999 • Approximate Battery Life is 4,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Flow Ranges Available • 0.3 to 3 GPM [1 to 10 l/min] • 3 to 50 GPM [10 to 100 l/min] • 30 to 300 GPM [100 to 1000 l/min] Materials • Aluminum or Nylon Housing • Nylon Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Interactive Demo - see how it works Specifications • Max 130°F • Max 150 PSI (Nylon) • Max 300 PSI (Aluminum) • Accuracy 1.5% End Connections • 1" NPT Nylon/Aluminum • 2" NPT Aluminum Only Typical Applications • Fuel Transfer Pumps • Lubrication Oil • Geothermal Heating/Cooling Systems • Garden Hose • Fertilizer Trucks • Plant Process Water • Cement Mixers • Pond Water Feed Lines
Request a Quote
Description
Assured Automation's economical grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits • Flow Ranges: 0.3-300 GPM (depending on size) • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 999,999 • Approximate Battery Life is 4,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Flow Ranges Available • 0.3 to 3 GPM [1 to 10 l/min] • 3 to 50 GPM [10 to 100 l/min] • 30 to 300 GPM [100 to 1000 l/min] Materials • Aluminum or Nylon Housing • Nylon Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Interactive Demo - see how it works Specifications • Max 130°F • Max 150 PSI (Nylon) • Max 300 PSI (Aluminum) • Accuracy 1.5% End Connections • 1" NPT Nylon/Aluminum • 2" NPT Aluminum Only Typical Applications • Fuel Transfer Pumps • Lubrication Oil • Geothermal Heating/Cooling Systems • Garden Hose • Fertilizer Trucks • Plant Process Water • Cement Mixers • Pond Water Feed Lines
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1 Series Commercial Flow Meter from Assured Automation is a self-contained, battery-powered device designed for accurate measurement of petroleum products, water, and non-aggressive chemicals. It is available in both aluminum and nylon models, with the aluminum version suitable for petroleum applications and the nylon version for water and non-aggressive chemicals. The flow meter features a compact design that integrates a turbine and an LCD display, providing batch and total flow readings along with the rate of flow. The A1 Series offers various sizes, including low flow and standard flow options, with flow ranges from 0.3 to 300 GPM depending on the model. It has an accuracy of ¬±1.5% for most models and a repeatability of ¬±0.2% to ¬±1.0%, depending on the specific model. The meters are factory calibrated in gallons or liters and can be field calibrated for other fluids. They operate effectively in temperatures ranging from -40¬8F to 250¬8F and have a battery life of approximately two years. The A1 Series is suitable for applications such as fuel transfer, batching, blending, and chemical feed lines. It is designed for easy installation and includes output capabilities for communication with process control equipment. The product also comes with a calibration report and offers options for various electronic configurations.

Datasheet Summary
Powered by GS/AI

The A1 Series Commercial Flow Meter from Assured Automation is a self-contained, battery-powered device designed for accurate measurement of petroleum products, water, and non-aggressive chemicals. It is available in both aluminum and nylon models, with the aluminum version suitable for petroleum applications and the nylon version for water and non-aggressive chemicals. The flow meter features a compact design that integrates a turbine and an LCD display, providing batch and total flow readings along with the rate of flow. The A1 Series offers various sizes, including low flow and standard flow options, with flow ranges from 0.3 to 300 GPM depending on the model. It has an accuracy of ¬±1.5% for most models and a repeatability of ¬±0.2% to ¬±1.0%, depending on the specific model. The meters are factory calibrated in gallons or liters and can be field calibrated for other fluids. They operate effectively in temperatures ranging from -40¬8F to 250¬8F and have a battery life of approximately two years. The A1 Series is suitable for applications such as fuel transfer, batching, blending, and chemical feed lines. It is designed for easy installation and includes output capabilities for communication with process control equipment. The product also comes with a calibration report and offers options for various electronic configurations.

Suppliers

Company
Product
Description
Supplier Links
Commercial Flow Meter - A1 Series - Assured Automation
Roselle, NJ, United States
Commercial Flow Meter
A1 Series
Commercial Flow Meter A1 Series
Assured Automation's economical grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits • Flow Ranges: 0.3-300 GPM (depending on size) • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 999,999 • Approximate Battery Life is 4,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Flow Ranges Available • 0.3 to 3 GPM [1 to 10 l/min] • 3 to 50 GPM [10 to 100 l/min] • 30 to 300 GPM [100 to 1000 l/min] Materials • Aluminum or Nylon Housing • Nylon Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Interactive Demo - see how it works Specifications • Max 130°F • Max 150 PSI (Nylon) • Max 300 PSI (Aluminum) • Accuracy 1.5% End Connections • 1" NPT Nylon/Aluminum • 2" NPT Aluminum Only Typical Applications • Fuel Transfer Pumps • Lubrication Oil • Geothermal Heating/Cooling Systems • Garden Hose • Fertilizer Trucks • Plant Process Water • Cement Mixers • Pond Water Feed Lines

Assured Automation's economical grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits.

Features & Benefits
• Flow Ranges: 0.3-300 GPM
(depending on size)
• Rugged Construction
• Designed for Indoor/Outdoor Use
• Digital Display
• Large 1/2" Tall Digits
• Maximum Batch Total 999,999
• Approximate Battery Life is 4,000 hrs
• Displays instantaneous flow rate & flow totals
• Ability to Field Calibrate (standard)

Flow Ranges Available
• 0.3 to 3 GPM [1 to 10 l/min]
• 3 to 50 GPM [10 to 100 l/min]
• 30 to 300 GPM [100 to 1000 l/min]

Materials
• Aluminum or Nylon Housing
• Nylon Rotor
• 316SS Rings
• Tungsten Carbide Shafts
• Ceramic Bearings
• Ferrite Signal Generator

Interactive Demo - see how it works
Specifications
• Max 130°F
• Max 150 PSI (Nylon)
• Max 300 PSI (Aluminum)
• Accuracy 1.5%

End Connections
• 1" NPT Nylon/Aluminum
• 2" NPT Aluminum Only

Typical Applications
• Fuel Transfer Pumps
• Lubrication Oil
• Geothermal Heating/Cooling Systems
• Garden Hose
• Fertilizer Trucks
• Plant Process Water
• Cement Mixers
• Pond Water Feed Lines

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Liquid Flow Meters
Product Number A1 Series
Product Name Commercial Flow Meter
Meter Technology Paddlewheel (optional feature); Turbine (optional feature)
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
Process Media Type Liquid
Operating Pressure 150 to 300 psi (106 to 211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Water Meter - D10 Series - Assured Automation
Specs
Operating Temperature 122 F (50 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
View Details
Fuel Flow Meter - 01A Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Residential Hot Water Meter - WM-NLCH Series - Assured Automation
Specs
Meter Technology Turbine
Operating Temperature 194 F (90 C)
Process Media Type Liquid
View Details
Plastic Digital Flow Meter - DM-P Series - Assured Automation
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details