Assured Automation Fuel Flow Meter 01A Series

Description
This low-cost electronic fuel flow meter easily installs either in-line or at the nozzle. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged aluminum housing and sealed electronic circuitry provides years of durable use in almost any condition. Two AAA batteries power the small microprocessor for a year and are very easy to replace. Features & Benefits • Flow Range: 3-30 GPM • Rugged Construction • Designed for Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 9,999 • Approximate Battery Life is 9,000 hrs Materials • Aluminum Housing • Nylon Turbine & Supports • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings Specifications • Max 130°F • Max 300 PSI • Accuracy 2.5% End Connections • 1" NPT Typical Applications • Fuel Transfer Pumps
Request a Quote Datasheet
Description
This low-cost electronic fuel flow meter easily installs either in-line or at the nozzle. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged aluminum housing and sealed electronic circuitry provides years of durable use in almost any condition. Two AAA batteries power the small microprocessor for a year and are very easy to replace. Features & Benefits • Flow Range: 3-30 GPM • Rugged Construction • Designed for Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 9,999 • Approximate Battery Life is 9,000 hrs Materials • Aluminum Housing • Nylon Turbine & Supports • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings Specifications • Max 130°F • Max 300 PSI • Accuracy 2.5% End Connections • 1" NPT Typical Applications • Fuel Transfer Pumps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuel Flow Meter - 01A Series - Assured Automation
Roselle, NJ, United States
Fuel Flow Meter
01A Series
Fuel Flow Meter 01A Series
This low-cost electronic fuel flow meter easily installs either in-line or at the nozzle. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged aluminum housing and sealed electronic circuitry provides years of durable use in almost any condition. Two AAA batteries power the small microprocessor for a year and are very easy to replace. Features & Benefits • Flow Range: 3-30 GPM • Rugged Construction • Designed for Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 9,999 • Approximate Battery Life is 9,000 hrs Materials • Aluminum Housing • Nylon Turbine & Supports • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings Specifications • Max 130°F • Max 300 PSI • Accuracy 2.5% End Connections • 1" NPT Typical Applications • Fuel Transfer Pumps

This low-cost electronic fuel flow meter easily installs either in-line or at the nozzle. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged aluminum housing and sealed electronic circuitry provides years of durable use in almost any condition. Two AAA batteries power the small microprocessor for a year and are very easy to replace.

Features & Benefits
• Flow Range: 3-30 GPM
• Rugged Construction
• Designed for Outdoor Use
• Digital Display
• Large 1/2" Tall Digits
• Maximum Batch Total 9,999
• Approximate Battery Life is 9,000 hrs

Materials
• Aluminum Housing
• Nylon Turbine & Supports
• 316SS Rings
• Tungsten Carbide Shafts
• Ceramic Bearings

Specifications
• Max 130°F
• Max 300 PSI
• Accuracy 2.5%

End Connections
• 1" NPT

Typical Applications
• Fuel Transfer Pumps

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Liquid Flow Meters
Product Number 01A Series
Product Name Fuel Flow Meter
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
Process Media Type Liquid
Operating Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Multi-Jet Water Meter - WM-NLC Series - Assured Automation
Specs
Meter Technology Turbine
Operating Temperature 122 F (50 C)
Process Media Type Liquid
View Details
Plastic Digital Flow Meter - DM-P Series - Assured Automation
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Residential Hot Water Meter - WM-NLCH Series - Assured Automation
Specs
Meter Technology Turbine
Operating Temperature 194 F (90 C)
Process Media Type Liquid
View Details
Bronze Multi-Jet Water Meter - WM-NLC Series - Assured Automation
Specs
Meter Technology Turbine
Operating Temperature 122 F (50 C)
Process Media Type Liquid
View Details