Assured Automation Water Flow Meter 01N Series

Description
This low-cost electronic water flow meter easily installs either in-line or at the end of a hose. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged nylon housing and sealed electronic circuitry provides years of durable use in almost any condition. Two AAA batteries power the small microprocessor for a year and are very easy to replace. Features & Benefits • Flow Range: 3-30 GPM • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 9,999 • Approximate Battery Life is 9,000 hrs Materials • Nylon Housing • Nylon Turbine & Supports • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings Specifications • Max 130°F • Max 150 PSI • Accuracy 2.5% (typical*) *can vary up to 5% End Connections • 1" NPT Typical Applications • Garden Hose • Fertilizer Trucks • Plant Process Water • Cement Mixers • Pond Water Feed Lines
Request a Quote Datasheet
Description
This low-cost electronic water flow meter easily installs either in-line or at the end of a hose. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged nylon housing and sealed electronic circuitry provides years of durable use in almost any condition. Two AAA batteries power the small microprocessor for a year and are very easy to replace. Features & Benefits • Flow Range: 3-30 GPM • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 9,999 • Approximate Battery Life is 9,000 hrs Materials • Nylon Housing • Nylon Turbine & Supports • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings Specifications • Max 130°F • Max 150 PSI • Accuracy 2.5% (typical*) *can vary up to 5% End Connections • 1" NPT Typical Applications • Garden Hose • Fertilizer Trucks • Plant Process Water • Cement Mixers • Pond Water Feed Lines
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Flow Meter - 01N Series - Assured Automation
Roselle, NJ, United States
Water Flow Meter
01N Series
Water Flow Meter 01N Series
This low-cost electronic water flow meter easily installs either in-line or at the end of a hose. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged nylon housing and sealed electronic circuitry provides years of durable use in almost any condition. Two AAA batteries power the small microprocessor for a year and are very easy to replace. Features & Benefits • Flow Range: 3-30 GPM • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 9,999 • Approximate Battery Life is 9,000 hrs Materials • Nylon Housing • Nylon Turbine & Supports • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings Specifications • Max 130°F • Max 150 PSI • Accuracy 2.5% (typical*) *can vary up to 5% End Connections • 1" NPT Typical Applications • Garden Hose • Fertilizer Trucks • Plant Process Water • Cement Mixers • Pond Water Feed Lines

This low-cost electronic water flow meter easily installs either in-line or at the end of a hose. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged nylon housing and sealed electronic circuitry provides years of durable use in almost any condition. Two AAA batteries power the small microprocessor for a year and are very easy to replace.

Features & Benefits
• Flow Range: 3-30 GPM
• Rugged Construction
• Designed for Indoor/Outdoor Use
• Digital Display
• Large 1/2" Tall Digits
• Maximum Batch Total 9,999
• Approximate Battery Life is 9,000 hrs

Materials
• Nylon Housing
• Nylon Turbine & Supports
• 316SS Rings
• Tungsten Carbide Shafts
• Ceramic Bearings

Specifications
• Max 130°F
• Max 150 PSI
• Accuracy 2.5% (typical*)

*can vary up to 5%

End Connections
• 1" NPT

Typical Applications
• Garden Hose
• Fertilizer Trucks
• Plant Process Water
• Cement Mixers
• Pond Water Feed Lines

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Liquid Flow Meters
Product Number 01N Series
Product Name Water Flow Meter
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Water Meter - D10 Series - Assured Automation
Specs
Operating Temperature 122 F (50 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
View Details
Fuel Flow Meter - 01A Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Low Flow Water Meter - WM-PD Series - Assured Automation
Specs
Meter Technology Piston
Operating Temperature 122 F (50 C)
Process Media Type Liquid
View Details
Magnetic Inductive Flow Meters - MAG Series - Assured Automation
Specs
Meter Technology Electromagnetic
Operating Temperature -4 to 190 F (-20 to 88 C)
Process Media Type Liquid
View Details