Assured Automation Plastic Multi-Jet Water Meter WM-PC Series

Description
The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal) and into the measuring chamber where it drives the impeller. A driving magnet transmits the movement of the impeller to a driven magnet located within the sealed register. The magnet is connected to a gear train which translates the impeller rotations into volume totalizers displayed on the meter’s register dial face. The WM-PC Series water meter is top loaded and consists of three basic components: main case, measuring chamber, and head ring. The main cases of all sizes are constructed with a sturdy polymer. All meters include pipe adapters (2 gaskets, 2 couplings, and 2 nuts) with nuts and couplings made from the same polymer as the main case, except the 1-1/2" which substitutes brass for the coupling material. Features & Benefits Dry Top Multi-jet Design simple, accurate, wide flow range, tolerates low quality water Hinged Lens Cover protects display and register Union End Couplings for easy service Corrosion Resistant All parts in contact with water are constructed of corrosion-resistant materials. Plastic body and coupling are made with low-lead brass alloy C87850 and meets potable water standards. Impeller is the only moving part in contact with water, giving the meter long life and consistently reliable operation. Extra filter at the inlet of the meter body permits cleaning without having to open the meter. Magnetic Drive eliminates potential leak point Easy to Read Register Display odometer and needle dial have large clear digits Dial plate design in US Gallons. Optional check valve to avoid reverse flow (lead-free). Optional pulse output consisting of plastic housing with 2-wire (red and black) reed switch and cable. Materials Body FRP (fiber reinforced polymer) Internals Engineered thermoplastic Magnet Alnico
Request a Quote Datasheet
Description
The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal) and into the measuring chamber where it drives the impeller. A driving magnet transmits the movement of the impeller to a driven magnet located within the sealed register. The magnet is connected to a gear train which translates the impeller rotations into volume totalizers displayed on the meter’s register dial face. The WM-PC Series water meter is top loaded and consists of three basic components: main case, measuring chamber, and head ring. The main cases of all sizes are constructed with a sturdy polymer. All meters include pipe adapters (2 gaskets, 2 couplings, and 2 nuts) with nuts and couplings made from the same polymer as the main case, except the 1-1/2" which substitutes brass for the coupling material. Features & Benefits Dry Top Multi-jet Design simple, accurate, wide flow range, tolerates low quality water Hinged Lens Cover protects display and register Union End Couplings for easy service Corrosion Resistant All parts in contact with water are constructed of corrosion-resistant materials. Plastic body and coupling are made with low-lead brass alloy C87850 and meets potable water standards. Impeller is the only moving part in contact with water, giving the meter long life and consistently reliable operation. Extra filter at the inlet of the meter body permits cleaning without having to open the meter. Magnetic Drive eliminates potential leak point Easy to Read Register Display odometer and needle dial have large clear digits Dial plate design in US Gallons. Optional check valve to avoid reverse flow (lead-free). Optional pulse output consisting of plastic housing with 2-wire (red and black) reed switch and cable. Materials Body FRP (fiber reinforced polymer) Internals Engineered thermoplastic Magnet Alnico
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Multi-Jet Water Meter - WM-PC Series - Assured Automation
Roselle, NJ, United States
Plastic Multi-Jet Water Meter
WM-PC Series
Plastic Multi-Jet Water Meter WM-PC Series
The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708. Water flows through the meter's strainer (inlet and internal) and into the measuring chamber where it drives the impeller. A driving magnet transmits the movement of the impeller to a driven magnet located within the sealed register. The magnet is connected to a gear train which translates the impeller rotations into volume totalizers displayed on the meter’s register dial face. The WM-PC Series water meter is top loaded and consists of three basic components: main case, measuring chamber, and head ring. The main cases of all sizes are constructed with a sturdy polymer. All meters include pipe adapters (2 gaskets, 2 couplings, and 2 nuts) with nuts and couplings made from the same polymer as the main case, except the 1-1/2" which substitutes brass for the coupling material. Features & Benefits Dry Top Multi-jet Design simple, accurate, wide flow range, tolerates low quality water Hinged Lens Cover protects display and register Union End Couplings for easy service Corrosion Resistant All parts in contact with water are constructed of corrosion-resistant materials. Plastic body and coupling are made with low-lead brass alloy C87850 and meets potable water standards. Impeller is the only moving part in contact with water, giving the meter long life and consistently reliable operation. Extra filter at the inlet of the meter body permits cleaning without having to open the meter. Magnetic Drive eliminates potential leak point Easy to Read Register Display odometer and needle dial have large clear digits Dial plate design in US Gallons. Optional check valve to avoid reverse flow (lead-free). Optional pulse output consisting of plastic housing with 2-wire (red and black) reed switch and cable. Materials Body FRP (fiber reinforced polymer) Internals Engineered thermoplastic Magnet Alnico

The WM-PC Series plastic water meter is an impeller style meter available in sizes from 1/2" to 1-1/2" with a dry type register for residential applications and designed to meet AWWA C708.

Water flows through the meter's strainer (inlet and internal) and into the measuring chamber where it drives the impeller. A driving magnet transmits the movement of the impeller to a driven magnet located within the sealed register. The magnet is connected to a gear train which translates the impeller rotations into volume totalizers displayed on the meter’s register dial face.

The WM-PC Series water meter is top loaded and consists of three basic components: main case, measuring chamber, and head ring. The main cases of all sizes are constructed with a sturdy polymer.

All meters include pipe adapters (2 gaskets, 2 couplings, and 2 nuts) with nuts and couplings made from the same polymer as the main case, except the 1-1/2" which substitutes brass for the coupling material.
Features & Benefits

  • Dry Top Multi-jet Design simple, accurate, wide flow range, tolerates low quality water
  • Hinged Lens Cover protects display and register
  • Union End Couplings for easy service
  • Corrosion Resistant All parts in contact with water are constructed of corrosion-resistant materials.
  • Plastic body and coupling are made with low-lead brass alloy C87850 and meets potable water standards.
  • Impeller is the only moving part in contact with water, giving the meter long life and consistently reliable operation.
  • Extra filter at the inlet of the meter body permits cleaning without having to open the meter.
  • Magnetic Drive eliminates potential leak point
  • Easy to Read Register Display odometer and needle dial have large clear digits
  • Dial plate design in US Gallons.
  • Optional check valve to avoid reverse flow (lead-free).
  • Optional pulse output consisting of plastic housing with 2-wire (red and black) reed switch and cable.

Materials

  • Body
    FRP (fiber reinforced polymer)
  • Internals
    Engineered thermoplastic
  • Magnet
    Alnico
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Liquid Flow Meters
Product Number WM-PC Series
Product Name Plastic Multi-Jet Water Meter
Meter Technology Turbine
Operating Temperature 105 F (41 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Paddle Wheel Flow Meter - WM-PT Series - Assured Automation
Specs
Meter Technology Paddlewheel
Features Recorder / Totalizer Functions
Operating Temperature 20 to 130 F (-7 to 54 C)
View Details
Paddle Wheel Flow Meter - WM-PT Series - Assured Automation
Specs
Meter Technology Paddlewheel
Features Recorder / Totalizer Functions
Operating Temperature 20 to 130 F (-7 to 54 C)
View Details
Water Flow Meter - 01N Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Magnetic Inductive Flow Meters - MAG Series - Assured Automation
Specs
Meter Technology Electromagnetic
Operating Temperature -4 to 190 F (-20 to 88 C)
Process Media Type Liquid
View Details