Assured Automation Triple Offset Low Emission Butterfly Valves HPX Series

Description
Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in severe service and comes with field maintainable bolt-in seats and seals, which help increase a plants efficiency as well as reduce the overall cost of ownership. Rather than the concentric bore design of standard valves, the HPX sealing geometry is an ellipse, which provides a friction-free design with low-torque seating. Since the valve's bore and disc are not a perfect circle, the sealing mechanism is allowed to unseat itself with less torque, resulting in a lower dynamic torque. The sealing components are inherently fire-safe with metal-to-metal seating while maintaining a bidirectional, zero-leakage, bubble-tight shut-off.
Request a Quote Datasheet
Description
Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in severe service and comes with field maintainable bolt-in seats and seals, which help increase a plants efficiency as well as reduce the overall cost of ownership. Rather than the concentric bore design of standard valves, the HPX sealing geometry is an ellipse, which provides a friction-free design with low-torque seating. Since the valve's bore and disc are not a perfect circle, the sealing mechanism is allowed to unseat itself with less torque, resulting in a lower dynamic torque. The sealing components are inherently fire-safe with metal-to-metal seating while maintaining a bidirectional, zero-leakage, bubble-tight shut-off.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple Offset Low Emission Butterfly Valves - HPX Series - Assured Automation
Roselle, NJ, United States
Triple Offset Low Emission Butterfly Valves
HPX Series
Triple Offset Low Emission Butterfly Valves HPX Series
Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in severe service and comes with field maintainable bolt-in seats and seals, which help increase a plants efficiency as well as reduce the overall cost of ownership. Rather than the concentric bore design of standard valves, the HPX sealing geometry is an ellipse, which provides a friction-free design with low-torque seating. Since the valve's bore and disc are not a perfect circle, the sealing mechanism is allowed to unseat itself with less torque, resulting in a lower dynamic torque. The sealing components are inherently fire-safe with metal-to-metal seating while maintaining a bidirectional, zero-leakage, bubble-tight shut-off.

Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in severe service and comes with field maintainable bolt-in seats and seals, which help increase a plants efficiency as well as reduce the overall cost of ownership.

Rather than the concentric bore design of standard valves, the HPX sealing geometry is an ellipse, which provides a friction-free design with low-torque seating. Since the valve's bore and disc are not a perfect circle, the sealing mechanism is allowed to unseat itself with less torque, resulting in a lower dynamic torque. The sealing components are inherently fire-safe with metal-to-metal seating while maintaining a bidirectional, zero-leakage, bubble-tight shut-off.

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number HPX Series
Product Name Triple Offset Low Emission Butterfly Valves
Valve Type Butterfly
Primary Material Stainless Steel (optional feature); Steel (optional feature); A 216 - WCB Carbon Steel
Media Gas; Powder Solids; Steam; Chemical
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Maximum Pressure 285.00 to 1500.00 psi (201 to 1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fire-Safe Ball Valve - HPF Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details
Butterfly Valve - XLD Series - Assured Automation
Specs
Valve Type Butterfly; Injection; Sanitary
Primary Material Ductile Iron; PTFE
Media Water; Gas; Specialty Corrosive; Powder Solids; Chemical
View Details
Pneumatic Valve - 4736870 - Radwell International
Assured Automation
Specs
Media Air
Actuation Pneumatic
View Details
3-Way Ball Valve - 31D Series - Assured Automation
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details