Assured Automation 3-Way Diverter Ball Valve 33D Series

Description
Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • Full Port for unrestricted flow • Blow-out proof stem • Live-loaded Pyramidal stem seal design • Integrated mounting pad for actuators • Compact assembly • Complete line of accessories Typical Applications • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment • Ink & Paint Dispensing
Request a Quote Datasheet
Description
Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • Full Port for unrestricted flow • Blow-out proof stem • Live-loaded Pyramidal stem seal design • Integrated mounting pad for actuators • Compact assembly • Complete line of accessories Typical Applications • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment • Ink & Paint Dispensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Way Diverter Ball Valve - 33D Series - Assured Automation
Roselle, NJ, United States
3-Way Diverter Ball Valve
33D Series
3-Way Diverter Ball Valve 33D Series
Description: The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits • Full Port for unrestricted flow • Blow-out proof stem • Live-loaded Pyramidal stem seal design • Integrated mounting pad for actuators • Compact assembly • Complete line of accessories Typical Applications • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment • Ink & Paint Dispensing

Description:
The 33D is a full port, 3-way, 316 stainless steel, NPT threaded end diverter valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices.

Features & Benefits
• Full Port for unrestricted flow
• Blow-out proof stem
• Live-loaded Pyramidal stem seal design
• Integrated mounting pad for actuators
• Compact assembly
• Complete line of accessories

Typical Applications
• Air Drying Equipment
• Sterilizers
• Autoclaves
• Pollution Control Equipment
• Process Control Applications
• Laundry Equipment
• Textile Dyeing & Drying
• Bottling & Dispensing Equipment
• Ink & Paint Dispensing

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number 33D Series
Product Name 3-Way Diverter Ball Valve
Valve Type Diverter; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Maximum Pressure 800.00 psi (563 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V-Port Ball Valve - V Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel (optional feature)
Valve Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
View Details
Heat Activated Shut-Off Valve - FireChek - Assured Automation
Specs
Primary Material Stainless Steel
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
View Details
Full Port Ball Valve - 36 Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Ink/Paint, Dye, Liquids; Chemical
View Details
Pneumatic Valve - 4736870 - Radwell International
Assured Automation
Specs
Media Air
Actuation Pneumatic
View Details