Assured Automation Full Port Ball Valve 36 Series

Description
Description: The 36 is a full port, 316 stainless steel, 3 piece ball valve. It is available with threaded ends (36N), socket weld ends (36S), quick clamp ends (36C) or quick clamp ends with cavity filler seats (36CCF*). It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits: • Silicone Free • Full Port for unobstructed flow • Live-loaded Pyramidal stem seal design • Quick quarter-turn rotation • High cycle stem design [details] • Integrated mounting pad for actuators • Compact assembly • Complete line of accessories Typical Applications : • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment • Ink & Paint Dispensing • Industrial Compressors • Chemical Process Industry • Pharmaceutical Chemical Industry
Request a Quote Datasheet
Description
Description: The 36 is a full port, 316 stainless steel, 3 piece ball valve. It is available with threaded ends (36N), socket weld ends (36S), quick clamp ends (36C) or quick clamp ends with cavity filler seats (36CCF*). It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits: • Silicone Free • Full Port for unobstructed flow • Live-loaded Pyramidal stem seal design • Quick quarter-turn rotation • High cycle stem design [details] • Integrated mounting pad for actuators • Compact assembly • Complete line of accessories Typical Applications : • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment • Ink & Paint Dispensing • Industrial Compressors • Chemical Process Industry • Pharmaceutical Chemical Industry
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Port Ball Valve - 36 Series - Assured Automation
Roselle, NJ, United States
Full Port Ball Valve
36 Series
Full Port Ball Valve 36 Series
Description: The 36 is a full port, 316 stainless steel, 3 piece ball valve. It is available with threaded ends (36N), socket weld ends (36S), quick clamp ends (36C) or quick clamp ends with cavity filler seats (36CCF*). It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices. Features & Benefits: • Silicone Free • Full Port for unobstructed flow • Live-loaded Pyramidal stem seal design • Quick quarter-turn rotation • High cycle stem design [details] • Integrated mounting pad for actuators • Compact assembly • Complete line of accessories Typical Applications : • Air Drying Equipment • Sterilizers • Autoclaves • Pollution Control Equipment • Process Control Applications • Laundry Equipment • Textile Dyeing & Drying • Bottling & Dispensing Equipment • Ink & Paint Dispensing • Industrial Compressors • Chemical Process Industry • Pharmaceutical Chemical Industry

Description:
The 36 is a full port, 316 stainless steel, 3 piece ball valve. It is available with threaded ends (36N), socket weld ends (36S), quick clamp ends (36C) or quick clamp ends with cavity filler seats (36CCF*). It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override devices.

Features & Benefits:
• Silicone Free
• Full Port for unobstructed flow
• Live-loaded Pyramidal stem seal design
• Quick quarter-turn rotation
• High cycle stem design [details]
• Integrated mounting pad for actuators
• Compact assembly
• Complete line of accessories

Typical Applications :
• Air Drying Equipment
• Sterilizers
• Autoclaves
• Pollution Control Equipment
• Process Control Applications
• Laundry Equipment
• Textile Dyeing & Drying
• Bottling & Dispensing Equipment
• Ink & Paint Dispensing
• Industrial Compressors
• Chemical Process Industry
• Pharmaceutical Chemical Industry

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number 36 Series
Product Name Full Port Ball Valve
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Ink/Paint, Dye, Liquids; Chemical
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
Maximum Pressure 1000.00 psi (704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Lubricated Plug Valve - 067 Series - Assured Automation
Specs
Valve Type Plug; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Specialty Corrosive; Powder Solids; Steam; Chemical
View Details
Stainless Steel Ball Valve - 26 Series - Assured Automation
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Steam; Ink/Paint, Dye, Liquids; Air
View Details
3-Way Diverter Ball Valve - PTP Series - Assured Automation
Specs
Valve Type Diverter; Mixing; Ball
Primary Material PVC
Media Water; Salt Water; Chemical Process Applications; Chemical
View Details