Assured Automation Positive Displacement Water Meter D10 Series

Description
The D10 is a positive displacement meter that is suitable for use on potable drinking water systems. The meters have a low starting flow rate and excellent accuracy within the normal flow range. All sizes include an internal reed switch and for pulse output with a 2 foot long, 2-wire cable emerging from the meter. All sizes produce 1 pulse per gallon. Advantage of Positive Displacement These meters use positive displacement to measure flow. This provides a low starting flow rate and great accuracy in any orientation. Unlike multi-jet meters, paddle wheel meters, and turbine meters, fluid simply cannot flow through the meter without being measured.
Request a Quote
Description
The D10 is a positive displacement meter that is suitable for use on potable drinking water systems. The meters have a low starting flow rate and excellent accuracy within the normal flow range. All sizes include an internal reed switch and for pulse output with a 2 foot long, 2-wire cable emerging from the meter. All sizes produce 1 pulse per gallon. Advantage of Positive Displacement These meters use positive displacement to measure flow. This provides a low starting flow rate and great accuracy in any orientation. Unlike multi-jet meters, paddle wheel meters, and turbine meters, fluid simply cannot flow through the meter without being measured.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Positive Displacement Water Meter - D10 Series - Assured Automation
Roselle, NJ, United States
Positive Displacement Water Meter
D10 Series
Positive Displacement Water Meter D10 Series
The D10 is a positive displacement meter that is suitable for use on potable drinking water systems. The meters have a low starting flow rate and excellent accuracy within the normal flow range. All sizes include an internal reed switch and for pulse output with a 2 foot long, 2-wire cable emerging from the meter. All sizes produce 1 pulse per gallon. Advantage of Positive Displacement These meters use positive displacement to measure flow. This provides a low starting flow rate and great accuracy in any orientation. Unlike multi-jet meters, paddle wheel meters, and turbine meters, fluid simply cannot flow through the meter without being measured.

The D10 is a positive displacement meter that is suitable for use on potable drinking water systems. The meters have a low starting flow rate and excellent accuracy within the normal flow range. All sizes include an internal reed switch and for pulse output with a 2 foot long, 2-wire cable emerging from the meter. All sizes produce 1 pulse per gallon.

Advantage of Positive Displacement

These meters use positive displacement to measure flow. This provides a low starting flow rate and great accuracy in any orientation. Unlike multi-jet meters, paddle wheel meters, and turbine meters, fluid simply cannot flow through the meter without being measured.

Supplier's Site

Technical Specifications

  Assured Automation
Product Category Liquid Flow Meters
Product Number D10 Series
Product Name Positive Displacement Water Meter
Operating Temperature 122 F (50 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.00 to 160.00 GPM (3.79 to 606 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Residential Water Meter - WM Series - Assured Automation
Specs
Meter Technology Turbine
Features Suspended Solids / Slurries
Operating Temperature 100 F (38 C)
View Details
Magnetic Inductive Flow Meters - MAG Series - Assured Automation
Specs
Meter Technology Electromagnetic
Operating Temperature -4 to 190 F (-20 to 88 C)
Process Media Type Liquid
View Details
Fuel Flow Meter - 01A Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Low Flow Water Meter - WM-PD Series - Assured Automation
Specs
Meter Technology Piston
Operating Temperature 122 F (50 C)
Process Media Type Liquid
View Details