Assured Automation Stainless Steel Flow Meter G2 Series

Description
Description: Our industrial grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits • Flow Ranges: 0.5-200 GPM (depending on size - see below) • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 999,999 • Approximate Battery Life is 4,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Materials • 316SS Housing • PVDF Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Specifications • Max 140°F • Max 1500 PSI • Accuracy 1, 1.5, or 2% (depending on size) Interactive Demo - see how it works End Connections • 1/2" to 2" NPT • 3/4" to 2 1/2" Tri-Clamp (Flanged connections available) Typical Applications • Clean Fluids (free of particulate) • Fuel Transfer Pumps • Lubrication Oil • Geothermal Heating/Cooling Systems • Fertilizer Trucks • Plant Process Fluid • Chemical Feed Lines Models Flow Range* GPM (L/min.) Accuracy NPT Tri-Clamp 1 - 10 (3.8-37.9) 2% 1/2" G2S05N09GMA 3/4" G2S05T09GMA 2 - 20 (7.6-75.7 1.5% 3/4" G2S07N09GMA 1" G2S07T09GMA 5 - 50 (18.9-190) 1.5% 1" G2S10N09GMA 1 1/2" G2S10T09GMA 10 - 100 (39-380) 1% 1 1/2" G2S15N09GMB 2" G2S15T09GMB 20 - 200 (76-760) 1% 2" G2S20N09GMB 2 1/2 " G2S20T09GMB
Request a Quote Datasheet
Description
Description: Our industrial grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits • Flow Ranges: 0.5-200 GPM (depending on size - see below) • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 999,999 • Approximate Battery Life is 4,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Materials • 316SS Housing • PVDF Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Specifications • Max 140°F • Max 1500 PSI • Accuracy 1, 1.5, or 2% (depending on size) Interactive Demo - see how it works End Connections • 1/2" to 2" NPT • 3/4" to 2 1/2" Tri-Clamp (Flanged connections available) Typical Applications • Clean Fluids (free of particulate) • Fuel Transfer Pumps • Lubrication Oil • Geothermal Heating/Cooling Systems • Fertilizer Trucks • Plant Process Fluid • Chemical Feed Lines Models Flow Range* GPM (L/min.) Accuracy NPT Tri-Clamp 1 - 10 (3.8-37.9) 2% 1/2" G2S05N09GMA 3/4" G2S05T09GMA 2 - 20 (7.6-75.7 1.5% 3/4" G2S07N09GMA 1" G2S07T09GMA 5 - 50 (18.9-190) 1.5% 1" G2S10N09GMA 1 1/2" G2S10T09GMA 10 - 100 (39-380) 1% 1 1/2" G2S15N09GMB 2" G2S15T09GMB 20 - 200 (76-760) 1% 2" G2S20N09GMB 2 1/2 " G2S20T09GMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Flow Meter - G2 Series - Assured Automation
Roselle, NJ, United States
Stainless Steel Flow Meter
G2 Series
Stainless Steel Flow Meter G2 Series
Description: Our industrial grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. Features & Benefits • Flow Ranges: 0.5-200 GPM (depending on size - see below) • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 999,999 • Approximate Battery Life is 4,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Materials • 316SS Housing • PVDF Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Specifications • Max 140°F • Max 1500 PSI • Accuracy 1, 1.5, or 2% (depending on size) Interactive Demo - see how it works End Connections • 1/2" to 2" NPT • 3/4" to 2 1/2" Tri-Clamp (Flanged connections available) Typical Applications • Clean Fluids (free of particulate) • Fuel Transfer Pumps • Lubrication Oil • Geothermal Heating/Cooling Systems • Fertilizer Trucks • Plant Process Fluid • Chemical Feed Lines Models Flow Range* GPM (L/min.) Accuracy NPT Tri-Clamp 1 - 10 (3.8-37.9) 2% 1/2" G2S05N09GMA 3/4" G2S05T09GMA 2 - 20 (7.6-75.7 1.5% 3/4" G2S07N09GMA 1" G2S07T09GMA 5 - 50 (18.9-190) 1.5% 1" G2S10N09GMA 1 1/2" G2S10T09GMA 10 - 100 (39-380) 1% 1 1/2" G2S15N09GMB 2" G2S15T09GMB 20 - 200 (76-760) 1% 2" G2S20N09GMB 2 1/2 " G2S20T09GMB

Description:
Our industrial grade electronic digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits.

Features & Benefits
• Flow Ranges: 0.5-200 GPM
(depending on size - see below)
• Rugged Construction
• Designed for Indoor/Outdoor Use
• Digital Display
• Large 1/2" Tall Digits
• Maximum Batch Total 999,999
• Approximate Battery Life is 4,000 hrs
• Displays instantaneous flow rate & flow totals
• Ability to Field Calibrate (standard)

Materials
• 316SS Housing
• PVDF Rotor
• 316SS Rings
• Tungsten Carbide Shafts
• Ceramic Bearings
• Ferrite Signal Generator

Specifications
• Max 140°F
• Max 1500 PSI
• Accuracy 1, 1.5, or 2% (depending on size)

Interactive Demo - see how it works

End Connections
• 1/2" to 2" NPT
• 3/4" to 2 1/2" Tri-Clamp
(Flanged connections available)

Typical Applications
• Clean Fluids (free of particulate)
• Fuel Transfer Pumps
• Lubrication Oil
• Geothermal Heating/Cooling Systems
• Fertilizer Trucks
• Plant Process Fluid
• Chemical Feed Lines

Models
Flow Range*
GPM (L/min.)
AccuracyNPTTri-Clamp
1 - 10 (3.8-37.9)2%1/2"G2S05N09GMA3/4"G2S05T09GMA
2 - 20 (7.6-75.71.5%3/4"G2S07N09GMA1"G2S07T09GMA
5 - 50 (18.9-190)1.5%1"G2S10N09GMA1 1/2"G2S10T09GMA
10 - 100 (39-380)1%1 1/2"G2S15N09GMB2"G2S15T09GMB
20 - 200 (76-760)1%2"G2S20N09GMB2 1/2 "G2S20T09GMB
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Liquid Flow Meters
Product Number G2 Series
Product Name Stainless Steel Flow Meter
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
Operating Pressure 1500 psi (1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Fuel Flow Meter - 01A Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Fuel Flow Meter - 01A Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Commercial Flow Meter - A1 Series - Assured Automation
Specs
Meter Technology Paddlewheel (optional feature); Turbine (optional feature)
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Residential Water Meter - WM Series - Assured Automation
Specs
Meter Technology Turbine
Features Suspended Solids / Slurries
Operating Temperature 100 F (38 C)
View Details