Assured Automation High Output PVC Flow Meter TM Series

Description
Assured Automation's high output digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. A perfect irrigation flow meter for golf courses, agricultural sprayers & greenhouses, municipal parks and pools. Features & Benefits • Flow Ranges: 1-200 GPM (depending on size) • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display - Large 1/2" Tall Digits • Maximum Batch Total 999,999 • Approximate Battery Life is 5,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Materials • PVC Housing • PVDF Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Models Model Flow Range (GPM) Connection (sched. 80 spigot or NPT) TM050 1 to 10 1/2" TM075 2 to 20 3/4" TM100 5 to 50 1" TM150 10 to 100 1 1/2" TM200 20 to 200 2" Interactive Demo - see how it works Specifications • Max 140°F • Max 225 PSIG @ 73°F • Accuracy 3% End Connections • 1/2" to 2" Sch 80 Spigot (pipe) • NPT Typical Applications • Agriculture Sprayers • Irrigation Systems • Commercial Mixing Tanks • Geothermal Heating/Cooling Systems • Commercial Lawn & Garden • Fertilizer Tanks • Golf Courses • Cement Mixers • Public Parks • Exterminators • Aerial Crop Sprayers • Any High Volume Water Mixing Applications
Request a Quote Datasheet
Description
Assured Automation's high output digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. A perfect irrigation flow meter for golf courses, agricultural sprayers & greenhouses, municipal parks and pools. Features & Benefits • Flow Ranges: 1-200 GPM (depending on size) • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display - Large 1/2" Tall Digits • Maximum Batch Total 999,999 • Approximate Battery Life is 5,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Materials • PVC Housing • PVDF Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Models Model Flow Range (GPM) Connection (sched. 80 spigot or NPT) TM050 1 to 10 1/2" TM075 2 to 20 3/4" TM100 5 to 50 1" TM150 10 to 100 1 1/2" TM200 20 to 200 2" Interactive Demo - see how it works Specifications • Max 140°F • Max 225 PSIG @ 73°F • Accuracy 3% End Connections • 1/2" to 2" Sch 80 Spigot (pipe) • NPT Typical Applications • Agriculture Sprayers • Irrigation Systems • Commercial Mixing Tanks • Geothermal Heating/Cooling Systems • Commercial Lawn & Garden • Fertilizer Tanks • Golf Courses • Cement Mixers • Public Parks • Exterminators • Aerial Crop Sprayers • Any High Volume Water Mixing Applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Output PVC Flow Meter - TM Series - Assured Automation
Roselle, NJ, United States
High Output PVC Flow Meter
TM Series
High Output PVC Flow Meter TM Series
Assured Automation's high output digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. A perfect irrigation flow meter for golf courses, agricultural sprayers & greenhouses, municipal parks and pools. Features & Benefits • Flow Ranges: 1-200 GPM (depending on size) • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display - Large 1/2" Tall Digits • Maximum Batch Total 999,999 • Approximate Battery Life is 5,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Materials • PVC Housing • PVDF Rotor • 316SS Rings • Tungsten Carbide Shafts • Ceramic Bearings • Ferrite Signal Generator Models Model Flow Range (GPM) Connection (sched. 80 spigot or NPT) TM050 1 to 10 1/2" TM075 2 to 20 3/4" TM100 5 to 50 1" TM150 10 to 100 1 1/2" TM200 20 to 200 2" Interactive Demo - see how it works Specifications • Max 140°F • Max 225 PSIG @ 73°F • Accuracy 3% End Connections • 1/2" to 2" Sch 80 Spigot (pipe) • NPT Typical Applications • Agriculture Sprayers • Irrigation Systems • Commercial Mixing Tanks • Geothermal Heating/Cooling Systems • Commercial Lawn & Garden • Fertilizer Tanks • Golf Courses • Cement Mixers • Public Parks • Exterminators • Aerial Crop Sprayers • Any High Volume Water Mixing Applications

Assured Automation's high output digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. A perfect irrigation flow meter for golf courses, agricultural sprayers & greenhouses, municipal parks and pools.

Features & Benefits
• Flow Ranges: 1-200 GPM (depending on size)
• Rugged Construction
• Designed for Indoor/Outdoor Use
• Digital Display - Large 1/2" Tall Digits
• Maximum Batch Total 999,999
• Approximate Battery Life is 5,000 hrs
• Displays instantaneous flow rate & flow totals
• Ability to Field Calibrate (standard)

Materials
• PVC Housing
• PVDF Rotor
• 316SS Rings
• Tungsten Carbide Shafts
• Ceramic Bearings
• Ferrite Signal Generator

Models
ModelFlow Range
(GPM)
Connection
(sched. 80 spigot
or NPT)

TM050

1 to 101/2"

TM075

2 to 203/4"

TM100

5 to 501"

TM150

10 to 1001 1/2"

TM200

20 to 2002"
Interactive Demo - see how it works
Specifications
• Max 140°F
• Max 225 PSIG @ 73°F
• Accuracy 3%

End Connections
• 1/2" to 2" Sch 80 Spigot (pipe)
• NPT

Typical Applications
• Agriculture Sprayers
• Irrigation Systems
• Commercial Mixing Tanks
• Geothermal Heating/Cooling Systems
• Commercial Lawn & Garden
• Fertilizer Tanks
• Golf Courses
• Cement Mixers
• Public Parks
• Exterminators
• Aerial Crop Sprayers
• Any High Volume Water Mixing Applications
Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Liquid Flow Meters
Product Number TM Series
Product Name High Output PVC Flow Meter
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 32 to 140 F (0 to 60 C)
Process Media Type Liquid
Operating Pressure 225 psi (158 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Multi-Jet Water Meter - WM-PC Series - Assured Automation
Specs
Meter Technology Turbine
Operating Temperature 105 F (41 C)
Process Media Type Liquid
View Details
Magnetic Inductive Flow Meters - MAG Series - Assured Automation
Specs
Meter Technology Electromagnetic
Operating Temperature -4 to 190 F (-20 to 88 C)
Process Media Type Liquid
View Details
Fuel Flow Meter - 01A Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Water Flow Meter - 01N Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details