Assured Automation Heat Activated Shut-Off Valve FireChek

Description
Description: When FireChek® Senses excessive heat from a nearby fire,it immediately vents the pneumatic actuator and closes the actuator air supply line. FireChek® triggers quickly, securing pneumatically operated process line valves. Because FireChek® responds to heat, not flame, it offers dramatically improved protection compared with conventional plastic tubing burn-through. It shuts off the air supply line to prevent plant air from feeding oxygen to a fire. Features: • Rapidly responds to temperature rise, NOT flames • Vents actuator air pressure • Closes actuator air supply line • Needs no power source, self activates • Compatible with ALL pneumatic actuators • No contact with process fluids • Easy to test and reset • Reliable, intrinsic triggering • Easily retrofit, installs in minutes Performance Specifications: Actuation time: 25 seconds or less at a temperature rise rate of 30°F/min Actuation Temperature: 135, 150, or 165°F Maximum Working Control Pressure: 125 PSIG Fill and Discharge Capacity: 1 liter of air in under 1 second at 125 PSIG Cv = 0.49 Overall Dimensions: Length = 2.59" | Diameter = 1" | Weight = 0.482 lbs.
Request a Quote Datasheet
Description
Description: When FireChek® Senses excessive heat from a nearby fire,it immediately vents the pneumatic actuator and closes the actuator air supply line. FireChek® triggers quickly, securing pneumatically operated process line valves. Because FireChek® responds to heat, not flame, it offers dramatically improved protection compared with conventional plastic tubing burn-through. It shuts off the air supply line to prevent plant air from feeding oxygen to a fire. Features: • Rapidly responds to temperature rise, NOT flames • Vents actuator air pressure • Closes actuator air supply line • Needs no power source, self activates • Compatible with ALL pneumatic actuators • No contact with process fluids • Easy to test and reset • Reliable, intrinsic triggering • Easily retrofit, installs in minutes Performance Specifications: Actuation time: 25 seconds or less at a temperature rise rate of 30°F/min Actuation Temperature: 135, 150, or 165°F Maximum Working Control Pressure: 125 PSIG Fill and Discharge Capacity: 1 liter of air in under 1 second at 125 PSIG Cv = 0.49 Overall Dimensions: Length = 2.59" | Diameter = 1" | Weight = 0.482 lbs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Activated Shut-Off Valve - FireChek - Assured Automation
Roselle, NJ, United States
Heat Activated Shut-Off Valve
FireChek
Heat Activated Shut-Off Valve FireChek
Description: When FireChek® Senses excessive heat from a nearby fire,it immediately vents the pneumatic actuator and closes the actuator air supply line. FireChek® triggers quickly, securing pneumatically operated process line valves. Because FireChek® responds to heat, not flame, it offers dramatically improved protection compared with conventional plastic tubing burn-through. It shuts off the air supply line to prevent plant air from feeding oxygen to a fire. Features: • Rapidly responds to temperature rise, NOT flames • Vents actuator air pressure • Closes actuator air supply line • Needs no power source, self activates • Compatible with ALL pneumatic actuators • No contact with process fluids • Easy to test and reset • Reliable, intrinsic triggering • Easily retrofit, installs in minutes Performance Specifications: Actuation time: 25 seconds or less at a temperature rise rate of 30°F/min Actuation Temperature: 135, 150, or 165°F Maximum Working Control Pressure: 125 PSIG Fill and Discharge Capacity: 1 liter of air in under 1 second at 125 PSIG Cv = 0.49 Overall Dimensions: Length = 2.59" | Diameter = 1" | Weight = 0.482 lbs.

Description:
When FireChek® Senses excessive heat from a nearby fire,it immediately vents the pneumatic actuator and closes the actuator air supply line. FireChek® triggers quickly, securing pneumatically operated process line valves. Because FireChek® responds to heat, not flame, it offers dramatically improved protection compared with conventional plastic tubing burn-through. It shuts off the air supply line to prevent plant air from feeding oxygen to a fire.

Features:
• Rapidly responds to temperature rise, NOT flames
• Vents actuator air pressure
• Closes actuator air supply line
• Needs no power source, self activates
• Compatible with ALL pneumatic actuators
• No contact with process fluids
• Easy to test and reset
• Reliable, intrinsic triggering
• Easily retrofit, installs in minutes

Performance Specifications:
Actuation time: 25 seconds or less at a temperature rise rate of 30&degF/min
Actuation Temperature: 135, 150, or 165&degF
Maximum Working Control Pressure: 125 PSIG
Fill and Discharge Capacity: 1 liter of air in under 1 second at 125 PSIG
Cv = 0.49
Overall Dimensions: Length = 2.59" | Diameter = 1" | Weight = 0.482 lbs.

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Industrial Valves
Product Number FireChek
Product Name Heat Activated Shut-Off Valve
Primary Material Stainless Steel
Media Air; Compressed Air
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 126.00 psi (88.68 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 175257508 - Radwell International
Assured Automation
Specs
Primary Material Brass / Bronze
View Details
High Pressure Coaxial On-Off Valves - VIP-EVO Series - Assured Automation
Specs
Valve Type On/Off
Primary Material Nickel Plated Brass
Media Air; Compressed Air
View Details
Resilient Seated Butterfly Valve - STW Series - Assured Automation
Specs
Valve Type Butterfly; Sanitary
Primary Material Ductile Iron
Media Water; Wastewater; Powder Solids; Air; Compressed Air
View Details
XP Series NAMUR Solenoid Valves - XP Series - Assured Automation
Specs
Valve Type Solenoid
Media Air; Compressed Air
View Details