Assured Automation Magnetic Inductive Flow Meters MAG Series

Description
The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter body includes electronics, display, user interface, and output signal generation in one compact unit. In addition to being more compact it is also less expensive than comparable meters and sensors. Output Signals: Analog, binary, pulse and frequency outputs offer various options to process the measured data. The meter is designed for the brewing, HVAC, machine tool, solar, and water industries. It is used with conductive liquids [conductivity: ≥ EC 0.02 (12.8 ppm TDS, 20 µS/cm) / viscosity: < 0.1085 in²/s at 104 °F].
Request a Quote Datasheet
Description
The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter body includes electronics, display, user interface, and output signal generation in one compact unit. In addition to being more compact it is also less expensive than comparable meters and sensors. Output Signals: Analog, binary, pulse and frequency outputs offer various options to process the measured data. The meter is designed for the brewing, HVAC, machine tool, solar, and water industries. It is used with conductive liquids [conductivity: ≥ EC 0.02 (12.8 ppm TDS, 20 µS/cm) / viscosity: < 0.1085 in²/s at 104 °F].
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Inductive Flow Meters - MAG Series - Assured Automation
Roselle, NJ, United States
Magnetic Inductive Flow Meters
MAG Series
Magnetic Inductive Flow Meters MAG Series
The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter body includes electronics, display, user interface, and output signal generation in one compact unit. In addition to being more compact it is also less expensive than comparable meters and sensors. Output Signals: Analog, binary, pulse and frequency outputs offer various options to process the measured data. The meter is designed for the brewing, HVAC, machine tool, solar, and water industries. It is used with conductive liquids [conductivity: ≥ EC 0.02 (12.8 ppm TDS, 20 µS/cm) / viscosity: < 0.1085 in²/s at 104 °F].

The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter body includes electronics, display, user interface, and output signal generation in one compact unit. In addition to being more compact it is also less expensive than comparable meters and sensors.

Output Signals: Analog, binary, pulse and frequency outputs offer various options to process the measured data. The meter is designed for the brewing, HVAC, machine tool, solar, and water industries. It is used with conductive liquids [conductivity: ≥ EC 0.02 (12.8 ppm TDS, 20 µS/cm) / viscosity: < 0.1085 in²/s at 104 °F].

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Liquid Flow Meters
Product Number MAG Series
Product Name Magnetic Inductive Flow Meters
Meter Technology Electromagnetic
Operating Temperature -4 to 190 F (-20 to 88 C)
Process Media Type Liquid
Operating Pressure 145 to 232 psi (102 to 163 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

High Output PVC Flow Meter - TM Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Paddle Wheel Flow Meter - WM-PT Series - Assured Automation
Specs
Meter Technology Paddlewheel
Features Recorder / Totalizer Functions
Operating Temperature 20 to 130 F (-7 to 54 C)
View Details
High Output PVC Flow Meter - TM Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Water Flow Meter - 01N Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details