Assured Automation Residential Water Meter WM Series

Description
Description: The WM Series residential water meters are multi-jet (inferential) impeller meters. They measure total flow in gallons. The impeller and magnet are the only moving parts in the measuring chamber. The chamber is located in a strainer basket, which allows for high amounts of impurities to be passed through the meter without affecting its operation. The impeller movement is transferred by a magnetic coupling to the hermetically sealed register. These are perfect for submetering water in multi unit apartments & commercial buildings. Construction These residential water meters consist of an epoxy coated forged bronze housing which has the size and flow direction cast into it, and includes an integral strainer/measuring chamber. The register is hermetically sealed, and can be removed. The register is protected by a tempered glass lens, as well as a hinged metal cover. There is a calibration port which is securely sealed after factory testing and calibration.
Request a Quote Datasheet
Description
Description: The WM Series residential water meters are multi-jet (inferential) impeller meters. They measure total flow in gallons. The impeller and magnet are the only moving parts in the measuring chamber. The chamber is located in a strainer basket, which allows for high amounts of impurities to be passed through the meter without affecting its operation. The impeller movement is transferred by a magnetic coupling to the hermetically sealed register. These are perfect for submetering water in multi unit apartments & commercial buildings. Construction These residential water meters consist of an epoxy coated forged bronze housing which has the size and flow direction cast into it, and includes an integral strainer/measuring chamber. The register is hermetically sealed, and can be removed. The register is protected by a tempered glass lens, as well as a hinged metal cover. There is a calibration port which is securely sealed after factory testing and calibration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Water Meter - WM Series - Assured Automation
Roselle, NJ, United States
Residential Water Meter
WM Series
Residential Water Meter WM Series
Description: The WM Series residential water meters are multi-jet (inferential) impeller meters. They measure total flow in gallons. The impeller and magnet are the only moving parts in the measuring chamber. The chamber is located in a strainer basket, which allows for high amounts of impurities to be passed through the meter without affecting its operation. The impeller movement is transferred by a magnetic coupling to the hermetically sealed register. These are perfect for submetering water in multi unit apartments & commercial buildings. Construction These residential water meters consist of an epoxy coated forged bronze housing which has the size and flow direction cast into it, and includes an integral strainer/measuring chamber. The register is hermetically sealed, and can be removed. The register is protected by a tempered glass lens, as well as a hinged metal cover. There is a calibration port which is securely sealed after factory testing and calibration.

Description:
The WM Series residential water meters are multi-jet (inferential) impeller meters. They measure total flow in gallons. The impeller and magnet are the only moving parts in the measuring chamber. The chamber is located in a strainer basket, which allows for high amounts of impurities to be passed through the meter without affecting its operation. The impeller movement is transferred by a magnetic coupling to the hermetically sealed register. These are perfect for submetering water in multi unit apartments & commercial buildings.

Construction
These residential water meters consist of an epoxy coated forged bronze housing which has the size and flow direction cast into it, and includes an integral strainer/measuring chamber. The register is hermetically sealed, and can be removed. The register is protected by a tempered glass lens, as well as a hinged metal cover. There is a calibration port which is securely sealed after factory testing and calibration.

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Liquid Flow Meters
Product Number WM Series
Product Name Residential Water Meter
Meter Technology Turbine
Features Suspended Solids / Slurries
Operating Temperature 100 F (38 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

High Output PVC Flow Meter - TM Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Fuel Flow Meter - 01A Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details
Positive Displacement Water Meter - D10 Series - Assured Automation
Specs
Operating Temperature 122 F (50 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
View Details
Plastic Digital Flow Meter - DM-P Series - Assured Automation
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details