Assured Automation Residential Hot Water Meter WM-NLCH Series

Description
The WM-NLCH Series meter is a multijet dry-type totalizing water meter. It is produced in an ISO9001 certified production facility and is constructed in conformance with AWWA C708 standards. The product is built to NSF/ANSI 61 Annex G standards (but not certified yet) and conforms with lead-free plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. Water flows through the meter’s strainer and into the measuring chamber where it drives the impeller. The impeller drives the mechanical register dials via a magnetic coupling. The WM-NLCH Series water meter consists of three basic components: main case, measuring chamber, and head ring. The main cases of all sizes are constructed using C87850 low-lead brass alloy.
Request a Quote
Description
The WM-NLCH Series meter is a multijet dry-type totalizing water meter. It is produced in an ISO9001 certified production facility and is constructed in conformance with AWWA C708 standards. The product is built to NSF/ANSI 61 Annex G standards (but not certified yet) and conforms with lead-free plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. Water flows through the meter’s strainer and into the measuring chamber where it drives the impeller. The impeller drives the mechanical register dials via a magnetic coupling. The WM-NLCH Series water meter consists of three basic components: main case, measuring chamber, and head ring. The main cases of all sizes are constructed using C87850 low-lead brass alloy.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Residential Hot Water Meter - WM-NLCH Series - Assured Automation
Roselle, NJ, United States
Residential Hot Water Meter
WM-NLCH Series
Residential Hot Water Meter WM-NLCH Series
The WM-NLCH Series meter is a multijet dry-type totalizing water meter. It is produced in an ISO9001 certified production facility and is constructed in conformance with AWWA C708 standards. The product is built to NSF/ANSI 61 Annex G standards (but not certified yet) and conforms with lead-free plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014. Water flows through the meter’s strainer and into the measuring chamber where it drives the impeller. The impeller drives the mechanical register dials via a magnetic coupling. The WM-NLCH Series water meter consists of three basic components: main case, measuring chamber, and head ring. The main cases of all sizes are constructed using C87850 low-lead brass alloy.

The WM-NLCH Series meter is a multijet dry-type totalizing water meter. It is produced in an ISO9001 certified production facility and is constructed in conformance with AWWA C708 standards. The product is built to NSF/ANSI 61 Annex G standards (but not certified yet) and conforms with lead-free plumbing as defined by California, Vermont, Maryland and Louisiana state laws and the U.S. Safe Drinking Water Act that took effect January, 2014.

Water flows through the meter’s strainer and into the measuring chamber where it drives the impeller. The impeller drives the mechanical register dials via a magnetic coupling. The WM-NLCH Series water meter consists of three basic components: main case, measuring chamber, and head ring. The main cases of all sizes are constructed using C87850 low-lead brass alloy.

Supplier's Site

Technical Specifications

  Assured Automation
Product Category Liquid Flow Meters
Product Number WM-NLCH Series
Product Name Residential Hot Water Meter
Meter Technology Turbine
Operating Temperature 194 F (90 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Inductive Flow Meters - MAG Series - Assured Automation
Specs
Meter Technology Electromagnetic
Operating Temperature -4 to 190 F (-20 to 88 C)
Process Media Type Liquid
View Details
Positive Displacement Water Meter - D10 Series - Assured Automation
Specs
Operating Temperature 122 F (50 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
View Details
Positive Displacement Water Meter - D10 Series - Assured Automation
Specs
Operating Temperature 122 F (50 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
View Details
Water Flow Meter - 01N Series - Assured Automation
Specs
Meter Technology Turbine
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details