Assured Automation Low Flow Water Meter WM-PD Series

Description
The WM-PD series water meters are volumetric piston displacement water meters. These meters use a mechanical transmission to advance a hermetically sealed, 8-digit register. They are suitable for use with potable cold water, and hot water. There are two sizes available, 1/2 inch and 3/4 inch.
Datasheet
Description
The WM-PD series water meters are volumetric piston displacement water meters. These meters use a mechanical transmission to advance a hermetically sealed, 8-digit register. They are suitable for use with potable cold water, and hot water. There are two sizes available, 1/2 inch and 3/4 inch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Flow Water Meter - WM-PD Series - Assured Automation
Roselle, NJ, United States
Low Flow Water Meter
WM-PD Series
Low Flow Water Meter WM-PD Series
The WM-PD series water meters are volumetric piston displacement water meters. These meters use a mechanical transmission to advance a hermetically sealed, 8-digit register. They are suitable for use with potable cold water, and hot water. There are two sizes available, 1/2 inch and 3/4 inch.

The WM-PD series water meters are volumetric piston displacement water meters. These meters use a mechanical transmission to advance a hermetically sealed, 8-digit register. They are suitable for use with potable cold water, and hot water. There are two sizes available, 1/2 inch and 3/4 inch.

Supplier's Site Datasheet

Technical Specifications

  Assured Automation
Product Category Liquid Flow Meters
Product Number WM-PD Series
Product Name Low Flow Water Meter
Meter Technology Piston
Operating Temperature 122 F (50 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Wedge meterflow element - FPD470C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Process Media Type Liquid; Gas; Steam
Pipe Diameter 0.50 to 24.00 inch (12.7 to 610 mm)
Mounting In-line
View Details