Artifex Engineering Rotation Stage 06RSX

Description
This stage is fitted with a standard threaded holes and rotates continuously through a full 360 degrees. The coarse adjustment by thumbscrew is used for quick positioning to a desired angle. An easily accessible set screw on one side is used to fix it at any desired angle. * Full 360˚ rotation with thumbscrew. * 1˚ or 2˚ -graduated increments. * 1/4-20 (M6) and 8-32 (M4) threaded holes for mounting optics or components. * Thumb screw locks stage in position. * Load capacity - 5Kgs.
Description
This stage is fitted with a standard threaded holes and rotates continuously through a full 360 degrees. The coarse adjustment by thumbscrew is used for quick positioning to a desired angle. An easily accessible set screw on one side is used to fix it at any desired angle. * Full 360˚ rotation with thumbscrew. * 1˚ or 2˚ -graduated increments. * 1/4-20 (M6) and 8-32 (M4) threaded holes for mounting optics or components. * Thumb screw locks stage in position. * Load capacity - 5Kgs.

Suppliers

Company
Product
Description
Supplier Links
Rotation Stage - 06RSX - Artifex Engineering
Emden, Germany
Rotation Stage
06RSX
Rotation Stage 06RSX
This stage is fitted with a standard threaded holes and rotates continuously through a full 360 degrees. The coarse adjustment by thumbscrew is used for quick positioning to a desired angle. An easily accessible set screw on one side is used to fix it at any desired angle. * Full 360˚ rotation with thumbscrew. * 1˚ or 2˚ -graduated increments. * 1/4-20 (M6) and 8-32 (M4) threaded holes for mounting optics or components. * Thumb screw locks stage in position. * Load capacity - 5Kgs.

This stage is fitted with a standard threaded holes and rotates continuously through a full 360 degrees. The coarse adjustment by thumbscrew is used for quick positioning to a desired angle. An easily accessible set screw on one side is used to fix it at any desired angle.

* Full 360˚ rotation with thumbscrew.

* 1˚ or 2˚ -graduated increments.

* 1/4-20 (M6) and 8-32 (M4) threaded holes for mounting optics or components.

* Thumb screw locks stage in position.

* Load capacity - 5Kgs.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Rotary Stages
Product Number 06RSX
Product Name Rotation Stage
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
Load Capacity 11.03 lbs (5 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Manual Rotation Stage, Steel, 79 mm Diameter, 4° Fine Travel, M4 and M6 - M-UTR80 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 44.96 lbs (20.39 kg)
Platter 3.11 inch (79 mm)
View Details
PIglide RL Rotation Stage with Air Bearing - A-63x - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Brushless Servo
Drive Mechanism Direct Drive
View Details
Precision Rotation Stage - 06RSP-5 - Artifex Engineering
Specs
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
View Details