Artifex Engineering Precision Rotation Stage 06RSP-3

Description
Precision rotation stage 06RSP-3 is similar to rotation stage 06RSA-1, 2 but is fitted with a standard clear threaded aperture of 1-inch and has a micrometer to further provide micro-adjustment with resolution up to 0.01mm for precise angular positioning. This rotation stage can also be used with standard translation stage to provide X-, XY-, and XYZ-Theta positioning. * Both macro- and microadjustments. * Resolution to 0.01mm. * 1-inch (25mm) clear, threaded aperture through center of stage. * May be used with standard translation stage for X-, XY-, and XYZ-Theta positioning. * Load Capacity of up to 1Kg.
Description
Precision rotation stage 06RSP-3 is similar to rotation stage 06RSA-1, 2 but is fitted with a standard clear threaded aperture of 1-inch and has a micrometer to further provide micro-adjustment with resolution up to 0.01mm for precise angular positioning. This rotation stage can also be used with standard translation stage to provide X-, XY-, and XYZ-Theta positioning. * Both macro- and microadjustments. * Resolution to 0.01mm. * 1-inch (25mm) clear, threaded aperture through center of stage. * May be used with standard translation stage for X-, XY-, and XYZ-Theta positioning. * Load Capacity of up to 1Kg.

Suppliers

Company
Product
Description
Supplier Links
Precision Rotation Stage - 06RSP-3 - Artifex Engineering
Emden, Germany
Precision Rotation Stage
06RSP-3
Precision Rotation Stage 06RSP-3
Precision rotation stage 06RSP-3 is similar to rotation stage 06RSA-1, 2 but is fitted with a standard clear threaded aperture of 1-inch and has a micrometer to further provide micro-adjustment with resolution up to 0.01mm for precise angular positioning. This rotation stage can also be used with standard translation stage to provide X-, XY-, and XYZ-Theta positioning. * Both macro- and microadjustments. * Resolution to 0.01mm. * 1-inch (25mm) clear, threaded aperture through center of stage. * May be used with standard translation stage for X-, XY-, and XYZ-Theta positioning. * Load Capacity of up to 1Kg.

Precision rotation stage 06RSP-3 is similar to rotation stage 06RSA-1, 2 but is fitted with a standard clear threaded aperture of 1-inch and has a micrometer to further provide micro-adjustment with resolution up to 0.01mm for precise angular positioning. This rotation stage can also be used with standard translation stage to provide X-, XY-, and XYZ-Theta positioning.

* Both macro- and microadjustments.

* Resolution to 0.01mm.

* 1-inch (25mm) clear, threaded aperture through center of stage.

* May be used with standard translation stage for X-, XY-, and XYZ-Theta positioning.

* Load Capacity of up to 1Kg.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Rotary Stages
Product Number 06RSP-3
Product Name Precision Rotation Stage
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
Load Capacity 2.21 lbs (1 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Manual Rotation Stage, Steel, 46 mm Diameter, 4° Fine Travel, M4 and M6 - M-UTR46 - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 6.74 lbs (3.06 kg)
Platter 1.81 inch (46 mm)
View Details
Precision Rotation Stage - PRS-200 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
Precision Rotation Stage - 06RSP-7 - Artifex Engineering
Specs
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
View Details