Artesyn Embedded Power 14-slot 10G ATCA System Centellis 4410

Description
The Artesyn Embedded Technologies Centellis™ 4410 AdvancedTCA® platform core is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and cable network head-end equipment. Highly integrated and verified hardware and software components, reduced development costs and accelerating time-to-market allow network equipment providers (NEPs) to focus their development resources on critical, differentiating features that provide a competitive advantage. As processor technology advances, heat dissipation can be one of your largest challenges, so we've designed the Centellis 4410 to meet the highest thermal standards in the industry. Another important element of the Centellis 4410, R1.0 platform core is the ATCA-F120 system controller and switching blade. The ATCA-F120 combines PICMG® compliant base and fabric interface switching functionality with two AMC slots for additional processing and/or local storage. Assuming an HA environment with redundant ATCA-F120 switch blades, combining these key functions provides customers with two additional slots for billable applications. A variety of payload blades, AMCs and accessory products are available for the Centellis 4410, R1.0 platform core depending on application requirements.
Datasheet
Description
The Artesyn Embedded Technologies Centellis™ 4410 AdvancedTCA® platform core is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and cable network head-end equipment. Highly integrated and verified hardware and software components, reduced development costs and accelerating time-to-market allow network equipment providers (NEPs) to focus their development resources on critical, differentiating features that provide a competitive advantage. As processor technology advances, heat dissipation can be one of your largest challenges, so we've designed the Centellis 4410 to meet the highest thermal standards in the industry. Another important element of the Centellis 4410, R1.0 platform core is the ATCA-F120 system controller and switching blade. The ATCA-F120 combines PICMG® compliant base and fabric interface switching functionality with two AMC slots for additional processing and/or local storage. Assuming an HA environment with redundant ATCA-F120 switch blades, combining these key functions provides customers with two additional slots for billable applications. A variety of payload blades, AMCs and accessory products are available for the Centellis 4410, R1.0 platform core depending on application requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14-slot 10G ATCA System - Centellis 4410 - Artesyn Embedded Power
Tempe, AZ, USA
14-slot 10G ATCA System
Centellis 4410
14-slot 10G ATCA System Centellis 4410
The Artesyn Embedded Technologies Centellis™ 4410 AdvancedTCA® platform core is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and cable network head-end equipment. Highly integrated and verified hardware and software components, reduced development costs and accelerating time-to-market allow network equipment providers (NEPs) to focus their development resources on critical, differentiating features that provide a competitive advantage. As processor technology advances, heat dissipation can be one of your largest challenges, so we've designed the Centellis 4410 to meet the highest thermal standards in the industry. Another important element of the Centellis 4410, R1.0 platform core is the ATCA-F120 system controller and switching blade. The ATCA-F120 combines PICMG® compliant base and fabric interface switching functionality with two AMC slots for additional processing and/or local storage. Assuming an HA environment with redundant ATCA-F120 switch blades, combining these key functions provides customers with two additional slots for billable applications. A variety of payload blades, AMCs and accessory products are available for the Centellis 4410, R1.0 platform core depending on application requirements.

The Artesyn Embedded Technologies Centellis™ 4410 AdvancedTCA® platform core is specifically designed to address the unique carrier-grade requirements of the telecommunications industry. Application examples include wireless infrastructure, packetized voice, wireline data, and cable network head-end equipment.

Highly integrated and verified hardware and software components, reduced development costs and accelerating time-to-market allow network equipment providers (NEPs) to focus their development resources on critical, differentiating features that provide a competitive advantage.

As processor technology advances, heat dissipation can be one of your largest challenges, so we've designed the Centellis 4410 to meet the highest thermal standards in the industry.

Another important element of the Centellis 4410, R1.0 platform core is the ATCA-F120 system controller and switching blade. The ATCA-F120 combines PICMG® compliant base and fabric interface switching functionality with two AMC slots for additional processing and/or local storage. Assuming an HA environment with redundant ATCA-F120 switch blades, combining these key functions provides customers with two additional slots for billable applications.

A variety of payload blades, AMCs and accessory products are available for the Centellis 4410, R1.0 platform core depending on application requirements.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category AdvancedTCA Products
Product Number Centellis 4410
Product Name 14-slot 10G ATCA System
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 14
GbE ports 14 #
Unlock Full Specs
to access all available technical data

Similar Products

Advancedtca DSP Blade - ATCA-8320 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Processor Blade
Memory 1.60E7 k
View Details
ATCA Platform Product - TANC-5320 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 1.60E7 k
View Details
AdvancedTCA System - 6432*FM02FK - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 2
View Details
2-slot 40g ATCA System - Centellis 2000 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 2
View Details