ATCA node card featureing Intel® E7520 chipset supporting dual Intel® LV Nocona processor with 800MHz FSB
| American Portwell Technology Inc. | |
|---|---|
| Product Category | AdvancedTCA Products |
| Product Number | TANC-5320 |
| Product Name | ATCA Platform Product |
| Form Factor | AdvancedTCA |
| Product Type | Single Board Computer |
| Memory | 1.60E7 k |
| GbE ports | 4 # |
| Operating System | Most Major OS |