SIE Computing Solutions, Inc. AdvancedTCA System 6432*FM06FK

Description
The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible slots and six usable rear transition slots, allowing for a variety of configurations. The 643 Series is designed to support either AC or DC inputs. AC input is available using an optional AC to DC Module. Evacuated cooling scheme provides cooling for 200 watts per slot for high reliability. Power input is located on the rear panel. The 643 Series is available with optional shelf management module and in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 643 Series AdvancedTCA Shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 2 and 6 Slot Horizontal Load Shelves 3.5” (2U) and 8.75” (5U)H x 17” W x 15.2” D 19” Rackmount/Bench Top Incorporates Simplified Telecom Packaging (STP) Card Cage Front Panels Ejectors Gasketing Dual -48VDC Inputs Range Optional AC Input Module, Utilized Standard Backplane and Enclosure
Description
The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible slots and six usable rear transition slots, allowing for a variety of configurations. The 643 Series is designed to support either AC or DC inputs. AC input is available using an optional AC to DC Module. Evacuated cooling scheme provides cooling for 200 watts per slot for high reliability. Power input is located on the rear panel. The 643 Series is available with optional shelf management module and in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 643 Series AdvancedTCA Shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 2 and 6 Slot Horizontal Load Shelves 3.5” (2U) and 8.75” (5U)H x 17” W x 15.2” D 19” Rackmount/Bench Top Incorporates Simplified Telecom Packaging (STP) Card Cage Front Panels Ejectors Gasketing Dual -48VDC Inputs Range Optional AC Input Module, Utilized Standard Backplane and Enclosure

Suppliers

Company
Product
Description
Supplier Links
AdvancedTCA System - 6432*FM06FK - SIE Computing Solutions, Inc.
Brockton, MA, USA
AdvancedTCA System
6432*FM06FK
AdvancedTCA System 6432*FM06FK
The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible slots and six usable rear transition slots, allowing for a variety of configurations. The 643 Series is designed to support either AC or DC inputs. AC input is available using an optional AC to DC Module. Evacuated cooling scheme provides cooling for 200 watts per slot for high reliability. Power input is located on the rear panel. The 643 Series is available with optional shelf management module and in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 643 Series AdvancedTCA Shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 2 and 6 Slot Horizontal Load Shelves 3.5” (2U) and 8.75” (5U)H x 17” W x 15.2” D 19” Rackmount/Bench Top Incorporates Simplified Telecom Packaging (STP) Card Cage Front Panels Ejectors Gasketing Dual -48VDC Inputs Range Optional AC Input Module, Utilized Standard Backplane and Enclosure

The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechtop horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible slots and six usable rear transition slots, allowing for a variety of configurations. The 643 Series is designed to support either AC or DC inputs. AC input is available using an optional AC to DC Module. Evacuated cooling scheme provides cooling for 200 watts per slot for high reliability. Power input is located on the rear panel. The 643 Series is available with optional shelf management module and in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 643 Series AdvancedTCA Shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications.

  • 2 and 6 Slot Horizontal Load Shelves
  • 3.5” (2U) and 8.75” (5U)H x 17” W x 15.2” D
  • 19” Rackmount/Bench Top
  • Incorporates Simplified Telecom Packaging (STP)
  • Card Cage
  • Front Panels
  • Ejectors
  • Gasketing
  • Dual -48VDC Inputs Range
  • Optional AC Input Module, Utilized Standard Backplane and Enclosure
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category AdvancedTCA Products
Product Number 6432*FM06FK
Product Name AdvancedTCA System
Form Factor AdvancedTCA
Unlock Full Specs
to access all available technical data

Similar Products

40g Packet Processing / Server Blade - ATCA-7470 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Processor Blade
Memory 1.28E8 k
View Details
ATCA Platform Product - TANC-5260 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 4.00E6 k
View Details
AdvancedTCA System - 646 - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 6
View Details
10G ATCA Server Blade - ATCA7367 - Artesyn Embedded Power
Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Blade Server
Memory 4.80E7 k
View Details