Artesyn Embedded Power 10G ATCA Server Blade ATCA-7368

Description
The Artesyn Embedded Technologies ATCA-7368 features one 6-core Intel® Xeon® processor L5638 and one AdvancedMC™ (AMC) site, to balance compute performance and I/O functionality for cost-sensitive applications. The AMC site features mid-size, single wide AMCs and provides flexible connectivity for storage and I/O. Multiple network and storage I/O interfaces, supported by the RTM-ATCA-7368 rear transition module, simplify the integration of the ATCA-7368 into different network infrastructures such as telecommunication central offices and network data centers. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the application's needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives in conjunction with an appropriate RTM. The ATCA-7368 is certified with Red Hat Enterprise Linux 6.2 providing developers a smooth integration experience. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.
Datasheet
Description
The Artesyn Embedded Technologies ATCA-7368 features one 6-core Intel® Xeon® processor L5638 and one AdvancedMC™ (AMC) site, to balance compute performance and I/O functionality for cost-sensitive applications. The AMC site features mid-size, single wide AMCs and provides flexible connectivity for storage and I/O. Multiple network and storage I/O interfaces, supported by the RTM-ATCA-7368 rear transition module, simplify the integration of the ATCA-7368 into different network infrastructures such as telecommunication central offices and network data centers. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the application's needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives in conjunction with an appropriate RTM. The ATCA-7368 is certified with Red Hat Enterprise Linux 6.2 providing developers a smooth integration experience. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10G ATCA Server Blade - ATCA-7368 - Artesyn Embedded Power
Tempe, AZ, USA
10G ATCA Server Blade
ATCA-7368
10G ATCA Server Blade ATCA-7368
The Artesyn Embedded Technologies ATCA-7368 features one 6-core Intel® Xeon® processor L5638 and one AdvancedMC™ (AMC) site, to balance compute performance and I/O functionality for cost-sensitive applications. The AMC site features mid-size, single wide AMCs and provides flexible connectivity for storage and I/O. Multiple network and storage I/O interfaces, supported by the RTM-ATCA-7368 rear transition module, simplify the integration of the ATCA-7368 into different network infrastructures such as telecommunication central offices and network data centers. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the application's needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives in conjunction with an appropriate RTM. The ATCA-7368 is certified with Red Hat Enterprise Linux 6.2 providing developers a smooth integration experience. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.

The Artesyn Embedded Technologies ATCA-7368 features one 6-core Intel® Xeon® processor L5638 and one AdvancedMC™ (AMC) site, to balance compute performance and I/O functionality for cost-sensitive applications.

The AMC site features mid-size, single wide AMCs and provides flexible connectivity for storage and I/O. Multiple network and storage I/O interfaces, supported by the RTM-ATCA-7368 rear transition module, simplify the integration of the ATCA-7368 into different network infrastructures such as telecommunication central offices and network data centers.

Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the application's needs. Hardware RAID 0 and 1 is supported for locally and externally connected disk drives in conjunction with an appropriate RTM.

The ATCA-7368 is certified with Red Hat Enterprise Linux 6.2 providing developers a smooth integration experience.

The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category AdvancedTCA Products
Product Number ATCA-7368
Product Name 10G ATCA Server Blade
Form Factor AdvancedTCA
Product Type Blade Server
Memory 4.80E7 k
Processor Speed 2000 MHz
GbE ports 2 #
Unlock Full Specs
to access all available technical data

Similar Products

2-slot 40g ATCA System - Centellis 2000 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 2
View Details
ATCA Platform Product - TANC-5260 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 4.00E6 k
View Details
AdvancedTCA System - 646 - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 6
View Details
40g ATCA Switch Blade - ATCA-F140 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 2
View Details