Artesyn Embedded Power Advancedtca DSP Blade ATCA-8320

Description
The Artesyn Embedded Technologies ATCA-8320 is a DSP-based media processing blade for use in AdvancedTCA systems. It offers a very high density of IP voice and video transcoding, including H.264 at up to 1080p, for use in communications applications. Voice and video streaming over IP networks is becoming more pervasive as customer demand for media consumption continues to rise, and the diversity of media sources, network conditions and individual consumption devices proliferate. Using traditional Intel® Xeon® server architectures, power and efficiency soon become a limitation when scaling voice and especially HD video stream processing to high channel densities. By employing efficient Octasic OCT2224 Digital Signal Processors (DSPs) to provide the transcoding functions, the new ATCA-8320 media processing blade can take the place of many additional server blades when adding voice or video processing to an application. The blade can be used as an offload function for a standard server blade, but can also be used as the basis for a standalone media processing function. In addition to the DSPs, the ATCA-8320 blade features an integrated multicore CPU to provide advanced IP flow management and distribution, and a mobile x86 CPU for local application hosting. This "Gateway on a Blade" architecture allows a high degree of scalability from very small systems up to very large. This board is particularly suited to the following applications: Session Border Controllers (adding voice or video transcode Media Gateways Media Servers / Media Resource Function Mobile Video Optimization (transcode and transrating) Video Communications and Conferencing Servers Interactive Voice and Video Response Systems ATCA-8320 brings multi-core DSPs and the powerful Vocallo MGW voice and video software stacks together with Artesyn's leading ATCA system heritage and thermal design skill, resulting in an industry-leading media processing density for the next generation of ATCAbased voice and video processing systems.
Datasheet
Description
The Artesyn Embedded Technologies ATCA-8320 is a DSP-based media processing blade for use in AdvancedTCA systems. It offers a very high density of IP voice and video transcoding, including H.264 at up to 1080p, for use in communications applications. Voice and video streaming over IP networks is becoming more pervasive as customer demand for media consumption continues to rise, and the diversity of media sources, network conditions and individual consumption devices proliferate. Using traditional Intel® Xeon® server architectures, power and efficiency soon become a limitation when scaling voice and especially HD video stream processing to high channel densities. By employing efficient Octasic OCT2224 Digital Signal Processors (DSPs) to provide the transcoding functions, the new ATCA-8320 media processing blade can take the place of many additional server blades when adding voice or video processing to an application. The blade can be used as an offload function for a standard server blade, but can also be used as the basis for a standalone media processing function. In addition to the DSPs, the ATCA-8320 blade features an integrated multicore CPU to provide advanced IP flow management and distribution, and a mobile x86 CPU for local application hosting. This "Gateway on a Blade" architecture allows a high degree of scalability from very small systems up to very large. This board is particularly suited to the following applications: Session Border Controllers (adding voice or video transcode Media Gateways Media Servers / Media Resource Function Mobile Video Optimization (transcode and transrating) Video Communications and Conferencing Servers Interactive Voice and Video Response Systems ATCA-8320 brings multi-core DSPs and the powerful Vocallo MGW voice and video software stacks together with Artesyn's leading ATCA system heritage and thermal design skill, resulting in an industry-leading media processing density for the next generation of ATCAbased voice and video processing systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Advancedtca DSP Blade - ATCA-8320 - Artesyn Embedded Power
Tempe, AZ, USA
Advancedtca DSP Blade
ATCA-8320
Advancedtca DSP Blade ATCA-8320
The Artesyn Embedded Technologies ATCA-8320 is a DSP-based media processing blade for use in AdvancedTCA systems. It offers a very high density of IP voice and video transcoding, including H.264 at up to 1080p, for use in communications applications. Voice and video streaming over IP networks is becoming more pervasive as customer demand for media consumption continues to rise, and the diversity of media sources, network conditions and individual consumption devices proliferate. Using traditional Intel® Xeon® server architectures, power and efficiency soon become a limitation when scaling voice and especially HD video stream processing to high channel densities. By employing efficient Octasic OCT2224 Digital Signal Processors (DSPs) to provide the transcoding functions, the new ATCA-8320 media processing blade can take the place of many additional server blades when adding voice or video processing to an application. The blade can be used as an offload function for a standard server blade, but can also be used as the basis for a standalone media processing function. In addition to the DSPs, the ATCA-8320 blade features an integrated multicore CPU to provide advanced IP flow management and distribution, and a mobile x86 CPU for local application hosting. This "Gateway on a Blade" architecture allows a high degree of scalability from very small systems up to very large. This board is particularly suited to the following applications: Session Border Controllers (adding voice or video transcode Media Gateways Media Servers / Media Resource Function Mobile Video Optimization (transcode and transrating) Video Communications and Conferencing Servers Interactive Voice and Video Response Systems ATCA-8320 brings multi-core DSPs and the powerful Vocallo MGW voice and video software stacks together with Artesyn's leading ATCA system heritage and thermal design skill, resulting in an industry-leading media processing density for the next generation of ATCAbased voice and video processing systems.

The Artesyn Embedded Technologies ATCA-8320 is a DSP-based media processing blade for use in AdvancedTCA systems. It offers a very high density of IP voice and video transcoding, including H.264 at up to 1080p, for use in communications applications.

Voice and video streaming over IP networks is becoming more pervasive as customer demand for media consumption continues to rise, and the diversity of media sources, network conditions and individual consumption devices proliferate. Using traditional Intel® Xeon® server architectures, power and efficiency soon become a limitation when scaling voice and especially HD video stream processing to high channel densities. By employing efficient Octasic OCT2224 Digital Signal Processors (DSPs) to provide the transcoding functions, the new ATCA-8320 media processing blade can take the place of many additional server blades when adding voice or video processing to an application.

The blade can be used as an offload function for a standard server blade, but can also be used as the basis for a standalone media processing function. In addition to the DSPs, the ATCA-8320 blade features an integrated multicore CPU to provide advanced IP flow management and distribution, and a mobile x86 CPU for local application hosting. This "Gateway on a Blade" architecture allows a high degree of scalability from very small systems up to very large.

This board is particularly suited to the following applications:

  • Session Border Controllers (adding voice or video transcode
  • Media Gateways
  • Media Servers / Media Resource Function
  • Mobile Video Optimization (transcode and transrating)
  • Video Communications and Conferencing Servers
  • Interactive Voice and Video Response Systems

ATCA-8320 brings multi-core DSPs and the powerful Vocallo MGW voice and video software stacks together with Artesyn's leading ATCA system heritage and thermal design skill, resulting in an industry-leading media processing density for the next generation of ATCAbased voice and video processing systems.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category AdvancedTCA Products
Product Number ATCA-8320
Product Name Advancedtca DSP Blade
Form Factor AdvancedTCA
Product Type Processor Blade
Memory 1.60E7 k
Processor Speed 1500 to 2000 MHz
GbE ports 10 #
Unlock Full Specs
to access all available technical data

Similar Products

Advancedtca DSP Blade - ATCA-8310 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Processor Blade
Memory 2.40E7 k
View Details
ATCA Platform Product - TANC-5340 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 1.60E7 k
View Details
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 14
View Details
10G ATCA Server Blade - ATCA-7368 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Blade Server
Memory 4.80E7 k
View Details