SIE Computing Solutions, Inc. AdvancedTCA System 6445*RM05FK

Description
The 644 Series of 5U AdvancedTCA systems is designed to the PICMG 3 AdvancedTCA specification. The systems support 5 slots at 30mm pitch front and rear with a 5 slot high-performance backplane, which is configured as a 3X Replicated Full Mesh extended fabric topology to maximize bandwidth. All of the systems in this series have front and rear accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 644 Series is comprised of 4 dual fan modules that are configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 644 Series also features a front removable NEBs filtered intake. Dual Redundant Pigeon Point Shelf Management Modules are available in the 644 Series. These Shelf Management Modules reside in a dedicated front panel slot, allowing the chassis and backplane to accommodate five slots of full size AdvancedTCA boards and their RTMs. All field replaceable units are intelligent devices and communicate to the Shelf Managers through the IPMI. Rear access dual redundant EMC filtered -48V power entry modules are capable of handling 30A each and include intelligent IPMI Controller and FRU data module. The 644 Series systems are designed to meet RoHS, NEBS, FCC Class A/B, UL 60950, and CE requirements. Construction: 8.75” (5U)H x 17.5” W x 16.4”D Zinc Plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage: Formed sheet metal card cage with integral slot ESD clip (5) 8U x 280mm front slots (5) 8U x 100mm rear slots Cooling : Front removable/washable inlet filter Push pull redundant cooling design with (3) dual fan modules above and(3) dual fan modules below the card cage. 200 Watts Front Side Cooling 30 Watts Back Side Cooling Power Entry: (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into Backplane Designed to carry 30A IPMI Controller and FRU Data Module
Description
The 644 Series of 5U AdvancedTCA systems is designed to the PICMG 3 AdvancedTCA specification. The systems support 5 slots at 30mm pitch front and rear with a 5 slot high-performance backplane, which is configured as a 3X Replicated Full Mesh extended fabric topology to maximize bandwidth. All of the systems in this series have front and rear accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 644 Series is comprised of 4 dual fan modules that are configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 644 Series also features a front removable NEBs filtered intake. Dual Redundant Pigeon Point Shelf Management Modules are available in the 644 Series. These Shelf Management Modules reside in a dedicated front panel slot, allowing the chassis and backplane to accommodate five slots of full size AdvancedTCA boards and their RTMs. All field replaceable units are intelligent devices and communicate to the Shelf Managers through the IPMI. Rear access dual redundant EMC filtered -48V power entry modules are capable of handling 30A each and include intelligent IPMI Controller and FRU data module. The 644 Series systems are designed to meet RoHS, NEBS, FCC Class A/B, UL 60950, and CE requirements. Construction: 8.75” (5U)H x 17.5” W x 16.4”D Zinc Plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage: Formed sheet metal card cage with integral slot ESD clip (5) 8U x 280mm front slots (5) 8U x 100mm rear slots Cooling : Front removable/washable inlet filter Push pull redundant cooling design with (3) dual fan modules above and(3) dual fan modules below the card cage. 200 Watts Front Side Cooling 30 Watts Back Side Cooling Power Entry: (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into Backplane Designed to carry 30A IPMI Controller and FRU Data Module

Suppliers

Company
Product
Description
Supplier Links
AdvancedTCA System - 6445*RM05FK - SIE Computing Solutions, Inc.
Brockton, MA, USA
AdvancedTCA System
6445*RM05FK
AdvancedTCA System 6445*RM05FK
The 644 Series of 5U AdvancedTCA systems is designed to the PICMG 3 AdvancedTCA specification. The systems support 5 slots at 30mm pitch front and rear with a 5 slot high-performance backplane, which is configured as a 3X Replicated Full Mesh extended fabric topology to maximize bandwidth. All of the systems in this series have front and rear accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 644 Series is comprised of 4 dual fan modules that are configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 644 Series also features a front removable NEBs filtered intake. Dual Redundant Pigeon Point Shelf Management Modules are available in the 644 Series. These Shelf Management Modules reside in a dedicated front panel slot, allowing the chassis and backplane to accommodate five slots of full size AdvancedTCA boards and their RTMs. All field replaceable units are intelligent devices and communicate to the Shelf Managers through the IPMI. Rear access dual redundant EMC filtered -48V power entry modules are capable of handling 30A each and include intelligent IPMI Controller and FRU data module. The 644 Series systems are designed to meet RoHS, NEBS, FCC Class A/B, UL 60950, and CE requirements. Construction: 8.75” (5U)H x 17.5” W x 16.4”D Zinc Plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage: Formed sheet metal card cage with integral slot ESD clip (5) 8U x 280mm front slots (5) 8U x 100mm rear slots Cooling : Front removable/washable inlet filter Push pull redundant cooling design with (3) dual fan modules above and(3) dual fan modules below the card cage. 200 Watts Front Side Cooling 30 Watts Back Side Cooling Power Entry: (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into Backplane Designed to carry 30A IPMI Controller and FRU Data Module

The 644 Series of 5U AdvancedTCA systems is designed to the PICMG 3 AdvancedTCA specification. The systems support 5 slots at 30mm pitch front and rear with a 5 slot high-performance backplane, which is configured as a 3X Replicated Full Mesh extended fabric topology to maximize bandwidth. All of the systems in this series have front and rear accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 644 Series is comprised of 4 dual fan modules that are configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 644 Series also features a front removable NEBs filtered intake. Dual Redundant Pigeon Point Shelf Management Modules are available in the 644 Series. These Shelf Management Modules reside in a dedicated front panel slot, allowing the chassis and backplane to accommodate five slots of full size AdvancedTCA boards and their RTMs. All field replaceable units are intelligent devices and communicate to the Shelf Managers through the IPMI. Rear access dual redundant EMC filtered -48V power entry modules are capable of handling 30A each and include intelligent IPMI Controller and FRU data module. The 644 Series systems are designed to meet RoHS, NEBS, FCC Class A/B, UL 60950, and CE requirements.

Construction:

  • 8.75” (5U)H x 17.5” W x 16.4”D
  • Zinc Plated Steel
  • Black medium texture finish
  • EMI gasketing and hardware spacing to support FCC B

Card Cage:

  • Formed sheet metal card cage with integral slot ESD clip
  • (5) 8U x 280mm front slots
  • (5) 8U x 100mm rear slots

Cooling

:

  • Front removable/washable inlet filter
  • Push pull redundant cooling design with (3) dual fan modules above and(3) dual fan modules below the card cage.
  • 200 Watts Front Side Cooling
  • 30 Watts Back Side Cooling

Power Entry:

  • (2) DC Input PEMs
  • (1) -48VDC A
  • (1) -48VDC B
  • Rear pluggable into Backplane
  • Designed to carry 30A
  • IPMI Controller and FRU Data Module
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category AdvancedTCA Products
Product Number 6445*RM05FK
Product Name AdvancedTCA System
Form Factor AdvancedTCA
Unlock Full Specs
to access all available technical data

Similar Products

10G ATCA Switch Blade - ATCA-F125 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 2
View Details
ATCA Platform Product - TANC-5260 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 4.00E6 k
View Details
AdvancedTCA System - 6435*FM06FK - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 6
View Details
40g ATCA Switch Blade - ATCA-F140 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 2
View Details