Artesyn Embedded Power 10G ATCA Network Datacenter Server Blade ATCA-7365-CE

Description
The Artesyn Embedded Technologies ATCA-7365-CE combines two 6-core Intel® Xeon® processors from the E5600 series running at 2.4 GHz with up to 96GB main memory in a balanced configuration that allows cost-sensitive applications to get the best performance from the processing power in a network data center (35°C) environment. It offers scalable, high-performance computing power for tasks that store, process and forward large amounts of data for applications where reliability or bill-per-minute are critical. It is based on open-standards AdvancedTCA® (ATCA®) technology to provide commercial IT applications with improved serviceability, power and space efficiency over typical rack mount server-based solutions. Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7365-CE into different network infrastructures such as data processing applications and the carrier enterprise environment.. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and external connected disk drives. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.
Datasheet
Description
The Artesyn Embedded Technologies ATCA-7365-CE combines two 6-core Intel® Xeon® processors from the E5600 series running at 2.4 GHz with up to 96GB main memory in a balanced configuration that allows cost-sensitive applications to get the best performance from the processing power in a network data center (35°C) environment. It offers scalable, high-performance computing power for tasks that store, process and forward large amounts of data for applications where reliability or bill-per-minute are critical. It is based on open-standards AdvancedTCA® (ATCA®) technology to provide commercial IT applications with improved serviceability, power and space efficiency over typical rack mount server-based solutions. Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7365-CE into different network infrastructures such as data processing applications and the carrier enterprise environment.. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and external connected disk drives. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10G ATCA Network Datacenter Server Blade - ATCA-7365-CE - Artesyn Embedded Power
Tempe, AZ, USA
10G ATCA Network Datacenter Server Blade
ATCA-7365-CE
10G ATCA Network Datacenter Server Blade ATCA-7365-CE
The Artesyn Embedded Technologies ATCA-7365-CE combines two 6-core Intel® Xeon® processors from the E5600 series running at 2.4 GHz with up to 96GB main memory in a balanced configuration that allows cost-sensitive applications to get the best performance from the processing power in a network data center (35°C) environment. It offers scalable, high-performance computing power for tasks that store, process and forward large amounts of data for applications where reliability or bill-per-minute are critical. It is based on open-standards AdvancedTCA® (ATCA®) technology to provide commercial IT applications with improved serviceability, power and space efficiency over typical rack mount server-based solutions. Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7365-CE into different network infrastructures such as data processing applications and the carrier enterprise environment.. Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and external connected disk drives. The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.

The Artesyn Embedded Technologies ATCA-7365-CE combines two 6-core Intel® Xeon® processors from the E5600 series running at 2.4 GHz with up to 96GB main memory in a balanced configuration that allows cost-sensitive applications to get the best performance from the processing power in a network data center (35°C) environment.

It offers scalable, high-performance computing power for tasks that store, process and forward large amounts of data for applications where reliability or bill-per-minute are critical. It is based on open-standards AdvancedTCA® (ATCA®) technology to provide commercial IT applications with improved serviceability, power and space efficiency over typical rack mount server-based solutions.

Multiple available rear transition modules provide a flexible combination of storage and I/O, which simplifies the integration of Artesyn's ATCA-7365-CE into different network infrastructures such as data processing applications and the carrier enterprise environment..

Main memory configuration and mass storage options can be flexibly configured providing a perfect fit to the applications needs. Hardware RAID 0 and 1 is supported for locally and external connected disk drives.

The blade is optimized to work with Artesyn's range of application-ready Centellis™ AdvancedTCA systems, which cover 2-slot, 6-slot and 14-slot variants that are designed to meet the needs of both telecom central office and network data center environments.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category AdvancedTCA Products
Product Number ATCA-7365-CE
Product Name 10G ATCA Network Datacenter Server Blade
Form Factor AdvancedTCA
Product Type Blade Server
Memory 9.60E7 k
Processor Speed 2400 MHz
GbE ports 2 to 6 #
Unlock Full Specs
to access all available technical data

Similar Products

AdvancedTCA Platform Core - Centellis 2100 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 2
View Details
ATCA Platform Product - TANC-5340 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Form Factor AdvancedTCA
Product Type Single Board Computer
Memory 1.60E7 k
View Details
AdvancedTCA System - 6445*RM05FK - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 5
View Details
2-slot 40g ATCA System - Centellis 2000 - Artesyn Embedded Power
Specs
Form Factor AdvancedTCA
Product Type Chassis / System Platform
Slots 2
View Details